EN
  • EN
  • DE

242937\512MB\32Mx8\18C

Part No 242937\512MB\32Mx8\18C
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR-400 64Mx72 ECC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 951336-242937\512MB\32Mx8\18C
Series *
Ultra Librarian 3D Model Ultra Librarian 242937\512MB\32Mx8\18C CAD Model

Description

The Hynix Semiconductor 242937 is a 512MB memory module utilizing a 32Mx8 configuration and an 18C timing specification. This module is designed for use in a variety of computing devices where temporary data storage is essential for smooth operation. It is a component-level memory solution typically found inside larger electronic systems.

Applications:

  • Desktop PCs: Can be used as system memory, allowing applications and the operating system to run.
  • Laptop Computers: Provides memory for portable computing devices.
  • Embedded Systems: Employed in various embedded applications requiring data storage, such as industrial control systems.
  • Networking Devices: Used as buffer memory in routers, switches and other networking equipment.
  • Printers and Scanners: Provides memory for image processing and document handling.

Features:

  • 512MB Capacity: Provides a moderate amount of temporary storage space.
  • 32Mx8 Configuration: Organizes the memory into 32 million words, each 8 bits wide.
  • 18C Timing: Represents a specific CAS latency (Column Address Strobe latency), which is an important timing parameter.
  • Standard Module Format: Adheres to a standard form factor for easy installation.
  • High-Speed Data Transfer: Designed for relatively fast data access and transfer rates.

Benefits:

  • Improved System Performance: Increases the overall speed and responsiveness of the system.
  • Enhanced Multitasking: Allows multiple applications to run simultaneously without significant performance degradation.
  • Increased Data Throughput: Enables faster data processing and transfer rates.
  • Cost-Effective Memory Solution: Provides a balance of performance and affordability.
  • Easy Installation: Can be easily installed into compatible systems.

Additional Details:

This memory module is likely DDR SDRAM (Double Data Rate Synchronous Dynamic Random-Access Memory) or an older standard such as SDRAM. DDR memory transfers data on both the rising and falling edges of the clock signal, effectively doubling the data transfer rate compared to single data rate (SDR) SDRAM. The specific voltage requirements and operating frequency will depend on the exact type of memory. Understanding the CAS latency (CL), represented here as 18C, is critical for system compatibility and performance tuning. A lower CAS latency generally indicates faster memory access. It is essential to consult the device datasheet for detailed specifications, including voltage, frequency, and timing parameters, to ensure proper operation and compatibility with the host system.

You May Also Be Interested in

Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Samsung
PC66 8Mx64-GL
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz 40ns
Need more? Email Us
Infineon Technologies
Rambus 128MB 600MHz
Need more? Email Us
Samsung
Rambus 128MB 800MHz 40ns
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz
Need more? Email Us
SK hynix
PC66 16Mx64-H
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess