EN
  • EN
  • DE

SM32M32T68MLFMB5-5FT

Part No SM32M32T68MLFMB5-5FT
Manufacturer Micron Technology Inc.
Catalog Unclassified Memory
Description MCP 1GB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 956951-SM32M32T68MLFMB5-5FT
Series *
Ultra Librarian 3D Model Ultra Librarian SM32M32T68MLFMB5-5FT CAD Model

Description

The SM32M32T68MLFMB5-5FT is a high-performance synchronous DRAM (SDRAM) module manufactured by Micron Technology Inc. This module is designed to provide reliable and efficient memory solutions for a variety of applications requiring high bandwidth and low latency. It features a 32Mb x 32 configuration, operating at a speed of up to 5ns cycle time, making it suitable for demanding environments.

Applications

  • Networking Equipment: Routers, switches, and other network infrastructure devices.
  • Industrial Automation: Programmable logic controllers (PLCs), industrial PCs, and other automation systems.
  • Telecommunications: Base stations, cellular infrastructure, and communication servers.
  • Medical Devices: Imaging equipment, patient monitoring systems, and diagnostic tools.
  • Embedded Systems: High-performance embedded computing platforms.

Features

  • High-Speed Operation: Supports cycle times down to 5ns.
  • 32Mb x 32 Configuration: Offers a total memory capacity of 32 megabits organized as 32 bits wide.
  • Synchronous Operation: Operates synchronously with a system clock for precise timing and data transfer.
  • Low Latency: Designed for low latency to improve overall system performance.
  • High Bandwidth: Provides high bandwidth for demanding applications.
  • LVTTL Compatible Inputs: Compatible with standard LVTTL logic levels.
  • Single Power Supply: Operates from a single 3.3V power supply.
  • Lead-Free Construction: Compliant with RoHS standards for environmental protection.
  • Surface Mount Technology: Designed for surface mount assembly for easy integration into PCBs.

Benefits

  • Improved System Performance: High speed and low latency contribute to improved system performance.
  • Increased Bandwidth: Enables faster data transfer rates for demanding applications.
  • Enhanced Reliability: Designed for high reliability and stability.
  • Reduced Power Consumption: Operates efficiently to minimize power consumption.
  • Simplified Integration: Easy to integrate into existing systems due to LVTTL compatibility and surface mount design.
  • Long-Term Availability: Manufactured by Micron Technology Inc., a reputable memory supplier.

Additional Details

The SM32M32T68MLFMB5-5FT SDRAM module is built using advanced manufacturing processes to ensure high quality and reliability. It is designed to meet the stringent requirements of industrial, networking, and telecommunications applications. The module's compact size and surface mount design make it easy to integrate into a variety of systems. Detailed specifications, including timing diagrams and electrical characteristics, are available in the manufacturer's datasheet.

You May Also Be Interested in

Intel
Xeon 6517P (72M Cache, 3.20 GHz)
Need more? Email Us
Everspin Technologies Inc.
IC RAM 4MBIT PARALLEL 48FBGA
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8DIP
Need more? Email Us
Kingston
IC FLASH 256GBIT EMMC 153VFBGA
Need more? Email Us
Renesas Electronics America
IC SRAM 64MBIT PARALLEL 48TSOP I
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 256KBIT PARALLEL 28CDIP
Need more? Email Us
Micron Technology Inc.
IC DRAM 512MBIT PAR 90VFBGA
Lowest to $72.7612
Cypress Semiconductor Corp
IC SRAM 72MBIT PAR 165FBGA
Need more? Email Us
Renesas Electronics America
QDR SRAM, 1MX36, 0.45NS
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess