EN
  • EN
  • DE

SM256M322E0FD2LHC-125BT

Part No SM256M322E0FD2LHC-125BT
Manufacturer Micron Technology Inc.
Catalog DDR
Description LPDDR3-1600 256Mx32
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 943004-SM256M322E0FD2LHC-125BT
Series *
Ultra Librarian 3D Model Ultra Librarian SM256M322E0FD2LHC-125BT CAD Model

Description

The SM256M322E0FD2LHC-125BT is a high-quality memory module designed for use in various electronic devices. This module has a capacity of 256MB and is based on Micron's advanced 3D NAND flash technology. It offers excellent performance and reliability, making it ideal for a wide range of applications, including:

  • Smartphones and tablets
  • Wearable devices
  • Digital cameras and camcorders
  • Gaming consoles
  • Automotive electronics
  • Industrial devices

Key Features

  • High performance and reliability
  • Low power consumption
  • Wide operating temperature range
  • Small form factor
  • Available in a variety of package options

Benefits

  • Longer battery life for mobile devices
  • Faster boot times and app loading
  • Smooth, responsive performance for gaming and other multimedia applications
  • Enhanced reliability for critical applications
  • Reduced space requirements for embedded systems

Specifications

  • Capacity: 256MB
  • Interface: SPI
  • Speed: 125MHz
  • Voltage: 3.3V
  • Operating temperature range: -40°C to +85°C
  • Package options: SOT-23, WSON, LGA

Applications

The SM256M322E0FD2LHC-125BT is a versatile memory module that can be used in a wide range of applications. Some examples include:

  • Smartphones and tablets: The module can be used to store operating system files, user data, and applications.
  • Wearable devices: The module can be used to store fitness data, health data, and music.
  • Digital cameras and camcorders: The module can be used to store high-resolution photos and videos.
  • Gaming consoles: The module can be used to store game data and save files.
  • Automotive electronics: The module can be used to store navigation data, entertainment data, and vehicle settings.
  • Industrial devices: The module can be used to store system data, configuration data, and log files.

Conclusion

The SM256M322E0FD2LHC-125BT is a high-quality memory module that offers excellent performance, reliability, and power efficiency. It is ideal for a wide range of applications in mobile devices, wearables, consumer electronics, and industrial systems.

Additional Information

The SM256M322E0FD2LHC-125BT is available in a variety of package options, making it easy to integrate into different types of devices. It also comes with a comprehensive datasheet and design guide, providing all the information you need to get started.

If you are looking for a high-performance, reliable, and low-power memory module for your next project, the SM256M322E0FD2LHC-125BT is a great option to consider.

You May Also Be Interested in

Seagate Technology
16TB HDD 3.5" SAS Exos X24 12Gb/s ISE
Need more? Email Us
Foresee Group
64Gbit 2.133GHz FBGA-200(10x14.5) Memory (ICs) RoHS
Lowest to $1,213.8508
GigaDevice Semiconductor
512Mbit 1.14V~1.26V 1.6GHz DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $58.5000
Foresee Group
16Gbit 1.866GHz DDR4 SDRAM FBGA-200(10x15) Memory (ICs) RoHS
Lowest to $81.4926
Seagate Technology
16TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us
Micron Technology Inc.
Memory Modules DDR5 8GByte SODIMM
Need more? Email Us
ASUS
GeForce RTX 5080 16GB ROG ASTRAL Gaming OC White
Need more? Email Us
Micron Technology Inc.
DDR5-6400 12Gx80 RDIMM 2Rx4 (96GB)
Need more? Email Us
Samsung
DDR4-3200 512Mx16 (8Gb)
Lowest to $65.7523

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess