EN
  • EN
  • DE

LFL151G81TF1E406

Part No LFL151G81TF1E406
Manufacturer Murata Electronics North America
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Murata Electronics North America
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 827612-LFL151G81TF1E406
Ultra Librarian 3D Model Ultra Librarian LFL151G81TF1E406 CAD Model

Description

The LFL151G81TF1E406 is a Murata Electronics North America inductor designed for high-frequency applications. It's commonly used in impedance matching, filtering, and resonance circuits in wireless communication devices and other electronic systems.

Applications

  • RF Front-End Circuits: Impedance matching for antennas and low-noise amplifiers (LNAs) in mobile phones and wireless modules.
  • Wireless Communication Devices: Filtering and impedance matching in Bluetooth, Wi-Fi, and Zigbee applications.
  • High-Frequency Filters: LC filter circuits for noise suppression and signal conditioning.
  • Resonant Circuits: Used in oscillator circuits and RF identification (RFID) readers.
  • Matching Networks: Provides impedance transformation in RF power amplifiers (PAs).

Features

  • Small Size: Compact dimensions suitable for miniaturized electronic devices.
  • High Q Value: Low losses ensure efficient energy storage and signal transmission.
  • Tight Tolerance: Precise inductance values for accurate circuit performance.
  • Surface Mount Technology (SMT): Compatible with automated assembly processes.
  • Excellent Self-Resonant Frequency (SRF): High SRF allows operation at high frequencies without significant performance degradation.

Benefits

  • Improved Signal Quality: Low insertion loss and high Q value enhance signal transmission and reduce noise.
  • Enhanced Wireless Performance: Optimized for impedance matching and filtering in RF applications, improving communication range and data rates.
  • Miniaturization: Small form factor enables compact and efficient designs.
  • Reliable Performance: Stable electrical characteristics over a wide range of temperatures and operating conditions.
  • Simplified Circuit Design: Precise inductance values simplify circuit design and reduce the need for trimming.

Additional Details

The LFL151G81TF1E406 inductor typically features a ceramic or ferrite core and is constructed with precision winding techniques to achieve its specified inductance and Q value. Key electrical characteristics include inductance value, Q factor, self-resonant frequency, DC resistance (DCR), and rated current. For detailed specifications regarding dimensions, electrical characteristics, and soldering recommendations, refer to the official Murata datasheet for this product.

You May Also Be Interested in

Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
295+ $0.1964 $57.9380
715+ $0.1617 $115.6155
1,115+ $0.1559 $173.8285
1,530+ $0.1513 $231.4890
1,970+ $0.1467 $288.9990
2,655+ $0.1305 $346.4775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36,707 pieces
MOQ: 295 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess