EN
  • EN
  • DE

PRM1G8Z11BD8SA-075E

Part No PRM1G8Z11BD8SA-075E
Manufacturer Micron Technology Inc.
Catalog DDR
Description DDR4-2666 1Gx8 (8Gb)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 940298-PRM1G8Z11BD8SA-075E
Series *
Ultra Librarian 3D Model Ultra Librarian PRM1G8Z11BD8SA-075E CAD Model

Description

The PRM1G8Z11BD8SA-075E is a memory module produced by Micron Technology Inc., engineered for robust performance and reliability. This module is specifically designed to meet the demands of modern computing environments, offering a balance of speed, capacity, and energy efficiency. It is a suitable choice for applications that require dependable and high-throughput memory.

Applications:

  • Server systems
  • Workstations
  • High-performance embedded systems
  • Telecommunications infrastructure
  • Industrial control systems

Features:

  • High-Speed Data Transfer: Facilitates rapid data access and processing, boosting overall system performance.
  • Error Detection and Correction: Incorporates ECC to maintain data integrity and prevent system errors.
  • Energy Efficient Design: Minimizes power consumption, reducing operational costs and environmental impact.
  • Large Memory Capacity: Accommodates large datasets and complex applications with ease.
  • DDR4 Compliance: Adheres to the DDR4 standard, ensuring compatibility and leveraging its advanced features.

Benefits:

  • Optimized Application Performance: Enhances the speed and responsiveness of demanding applications.
  • Data Integrity: Protects critical data from corruption, ensuring the stability of the system.
  • Lower Total Cost of Ownership: Reduces energy consumption, leading to cost savings over the lifespan of the system.
  • Increased System Stability: Provides a reliable memory solution, reducing the risk of system crashes and downtime.
  • Future-Proofing: DDR4 technology offers a path to future upgrades and scalability.

This Micron memory module excels in environments where data reliability and speed are paramount. The integrated ECC provides critical error protection, while the DDR4 architecture delivers high bandwidth. This module is a good choice for organizations that require high-performance memory that won't compromise on reliability and efficiency.

You May Also Be Interested in

Seagate Technology
16TB HDD 3.5" SAS Exos X24 12Gb/s ISE
Need more? Email Us
Foresee Group
64Gbit 2.133GHz FBGA-200(10x14.5) Memory (ICs) RoHS
Lowest to $1,213.8508
ASUS
ROG Astral GeForce RTX 5090 32GB GDDR7 OC Edition
Need more? Email Us
Samsung
DDR4-3200 256Mx16 (4Gb)
Lowest to $31.1129
Micron Technology Inc.
IC DRAM 16GBIT POD 78FBGA
Need more? Email Us
Kingston
4Gbit 1.283V~1.45V 933MHz DDR3L SDRAM Memory (ICs) RoHS
Lowest to $43.9850
Samsung
DDR5-6400 1Gx64 CUDIMM 1Rx16 (8GB)
Need more? Email Us
PNY
GeForce RTX 5070 12GB ARGB Gaming Overclocked Triple Fan
Need more? Email Us
Micron Technology Inc.
DDR5-6400B 16Gx80 RDIMM 2Rx4 (128GB)
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess