EN
  • EN
  • DE

PF38F4060L0YUE

Part No PF38F4060L0YUE
Manufacturer Micron Technology Inc.
Catalog Unclassified Memory
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer Micron Technology Inc.
Win Source Part Number 347200-PF38F4060L0YUE
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PF38F4060L0YUE CAD Model

Description

The PF38F4060L0YUE is a NOR Flash memory device manufactured by Micron Technology Inc. NOR Flash memory is a type of non-volatile storage technology that allows for fast random access, making it suitable for code storage and execution. This particular device is part of Micron's parallel NOR Flash memory family and is designed for embedded systems requiring reliable and high-performance storage.

Applications

  • Embedded Systems
  • Industrial Automation
  • Networking Equipment
  • Automotive Electronics
  • Consumer Electronics (e.g., set-top boxes, printers)

Features

  • Parallel Interface: Offers a wide data bus for fast data transfer rates.
  • NOR Architecture: Provides true XIP (execute-in-place) capability, enabling code execution directly from the flash memory.
  • High Density: Offers significant storage capacity for embedded applications.
  • Low Power Consumption: Designed for efficient power usage, suitable for battery-powered devices.
  • Reliable Data Storage: Provides excellent data retention and endurance.
  • Advanced Security Features: Incorporates features to protect code and data from unauthorized access.
  • Sector Protection: Allows individual sectors to be protected from accidental erasure or programming.

Benefits

  • Fast Boot Times: Enables quick system startup due to the fast read access times of NOR Flash.
  • Code Shadowing: Eliminates the need for RAM shadowing, reducing system cost and complexity.
  • Robust Performance: Delivers reliable operation in harsh environments.
  • Extended Product Lifespan: Provides long-term availability, ensuring product support for extended periods.
  • Reduced System Cost: Offers a cost-effective storage solution for embedded systems.
  • Improved Security: Protects sensitive data and code from unauthorized access.
  • Simplified System Design: Easy integration into embedded systems due to the industry-standard parallel interface.

Additional Details

The specific density and operating voltage characteristics of the PF38F4060L0YUE can vary depending on the exact configuration. Consult the Micron datasheet for complete specifications, including operating temperature range, programming/erase cycles, and packaging options. This device typically utilizes a 56-pin TSOP package, or a BGA package for higher density implementations. The parallel interface is typically either an 8-bit or 16-bit data bus, offering flexibility in system design. The memory array is divided into uniform sectors to facilitate efficient block management. The device operates within a standard industrial temperature range, ensuring reliability in various applications. The NOR flash technology allows direct execution of code, eliminating the need to copy code to RAM before execution, thus saving memory and power. Proper power supply decoupling is essential for stable and reliable operation.

You May Also Be Interested in

Kingston
IC FLASH 256GBIT EMMC 153VFBGA
Need more? Email Us
Intel
Xeon 6517P (72M Cache, 3.20 GHz)
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 4.5MBIT PARALLEL 100TQFP
Need more? Email Us
Micron Technology Inc.
IC FLASH 8GBIT PARALLEL 48TSOP I
Need more? Email Us
Rohm Semiconductor
IC EEPROM 256KBIT SPI 10MHZ 8SOP
Need more? Email Us
Renesas Electronics America
QDR SRAM, 1MX36, 0.45NS
Need more? Email Us
Micron Technology Inc.
IC DRAM 512MBIT PAR 90VFBGA
Lowest to $72.7612
Renesas Electronics America
IC FLASH 32MBIT SPI/QUAD 8SOIC
Need more? Email Us
Texas Instruments
MEMORY CIRCUIT, 16KX1, TTL
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess