EN
  • EN
  • DE

PC28F128P30BF65A

Part No PC28F128P30BF65A
Manufacturer Micron Technology Inc.
Catalog Flash
Description IC FLASH 128MBIT 65NS 64EASYBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Micron Technology Inc.
Packaging Tray
Memory Format FLASH
Technology FLASH - NOR
Memory Size 128Mb (8M x 16)
Max Frequency 52MHz
Access Time 65ns
Supply Voltage - Operating 1.7 V to 2 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 64-EasyBGA (10x13)
Win Source Part Number 026404-PC28F128P30BF65A
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PC28F128P30BF65A CAD Model

Description

The PC28F128P30BF65A is a 128-Megabit (16 M x 8 or 8 M x 16) Parallel Flash Memory device manufactured by Micron Technology. It is designed for high-performance, high-density storage applications and provides a cost-effective solution for embedded systems requiring non-volatile memory.

Applications

  • Embedded Systems: Used in various embedded systems for storing boot code, application code, and data.
  • Networking Equipment: Found in routers, switches, and other networking devices for storing firmware and configuration data.
  • Industrial Control Systems: Employed in industrial controllers and automation equipment for storing program code and operational parameters.
  • Consumer Electronics: Utilized in devices like set-top boxes, digital TVs, and gaming consoles for storing firmware and application data.
  • Automotive Systems: Integrated into automotive control units for storing software and configuration data.

Features

  • High Density: 128-Megabit storage capacity.
  • Parallel Interface: Provides fast access times and efficient data transfer.
  • Page Mode Operation: Enables high-speed read and write operations.
  • Sector Erase: Allows selective erasure of memory sectors for efficient memory management.
  • Low Power Consumption: Designed for low power operation, making it suitable for battery-powered devices.
  • Advanced Security Features: Includes security features to protect stored data from unauthorized access.
  • CMOS Technology: Fabricated using CMOS technology for high performance and reliability.
  • Operating Voltage: Operates at a specified voltage range.

Benefits

  • High Performance: Delivers fast read and write speeds, enabling quick boot times and efficient data processing.
  • Large Storage Capacity: Provides ample storage space for code, data, and other critical information.
  • Reliable Data Storage: Ensures reliable data storage with advanced error correction and data protection features.
  • Cost-Effective Solution: Offers a cost-effective solution for high-density non-volatile memory requirements.
  • Low Power Consumption: Minimizes power consumption, extending battery life in portable devices.
  • Secure Data Storage: Protects sensitive data from unauthorized access and tampering.
  • Easy Integration: Simplifies integration into various systems with its standard parallel interface.
  • Long-Term Availability: Ensures long-term availability and support for embedded applications.

Additional Details

The PC28F128P30BF65A flash memory device is organized into uniform sectors, allowing for flexible memory management. It supports various operating modes, including read, write, erase, and program modes. The device also incorporates error correction code (ECC) to enhance data integrity. The parallel interface allows for easy integration with microprocessors and microcontrollers.

Key Specifications:

  • Density: 128 Megabits
  • Organization: 16M x 8 or 8M x 16
  • Interface: Parallel
  • Operating Voltage: Typically 3V or 5V (Consult datasheet for specific voltage range)
  • Operating Temperature: Industrial temperature range available
  • Package: Consult datasheet for package types (e.g., TSOP, FBGA)

You May Also Be Interested in

GigaDevice Semiconductor
IC FLSH 256MBIT SPI/QUAD 24TFBGA / FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 104 MHz 24-TFBGA (6x8)
Need more? Email Us
Samsung
French Electronic Distributor since 1988
Lowest to $4.0624
Micron Technology Inc.
SLC NAND Flash Parallel 1.8V 2Gbit 256M x 8bit 30ns 63-Pin VFBGA Tray
Lowest to $8.4049
STMicroelectronics
M28W640ECT70ZB6T St
Lowest to $8.1612
ISSI, Integrated Silicon Solution Inc
Lowest to $0.7184
Micron Technology Inc.
NOR Flash Parallel 1.8V 64Mbit 4M x 16bit 60ns 56-Pin VFBGA Tray
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 128MBIT SPI/QUAD 16SOIC / FLASH - NOR Memory IC 128Mb (16M x 8) SPI - Quad I/O 104 MHz 16-SOIC
Lowest to $3.4419
Micron Technology Inc.
Combo Mem 8Mx16 Flash + 4Mx16 SRAM 1.8V 105-Pin SCSP Tray
Need more? Email Us
Micron Technology Inc.
NOR Flash Serial-SPI 3.3V 8Mbit 1M x 8bit 12ns 8-Pin SOIC N Tube
Lowest to $2.4597

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.8181 $63.2724
8+ $12.9790 $103.8320
12+ $12.5734 $150.8808
17+ $12.1678 $206.8526
22+ $11.7622 $258.7684
29+ $10.5454 $305.8166
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,200 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess