EN
  • EN
  • DE

N25Q512A83G1240F

Part No N25Q512A83G1240F
Manufacturer Micron Technology Inc.
Catalog Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Micron Technology Inc.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 832325-N25Q512A83G1240F
Ultra Librarian 3D Model Ultra Librarian N25Q512A83G1240F CAD Model

Description

The N25Q512A83G1240F is a 512Mb (536,870,912 bits) Serial Flash Memory device manufactured by Micron Technology. As a member of the N25Q family, it is known for its high performance, reliability, and low power consumption. This memory chip utilizes a standard Serial Peripheral Interface (SPI) for communication, making it easily integrated into a wide variety of embedded systems requiring high-density, non-volatile memory.

Applications

  • Embedded systems where high-density non-volatile storage is needed for boot code, application code, and data.
  • Automotive systems: Used in navigation systems, infotainment systems, and advanced driver-assistance systems (ADAS) for storing map data, firmware updates, and configuration settings.
  • Industrial control systems: Implemented in programmable logic controllers (PLCs) and human-machine interfaces (HMIs) for storing program code, data logging information, and configuration settings.
  • Networking equipment: Used in routers, switches, and other network devices for storing boot code, firmware images, and configuration data.
  • Consumer electronics: Found in set-top boxes, digital TVs, gaming consoles, and other devices for storing firmware, application data, and multimedia content.

Features

  • Density: 512Mb (536,870,912 bits)
  • Interface: SPI (Serial Peripheral Interface)
  • Supply Voltage: 2.7V to 3.6V
  • Operating Temperature: -40°C to +85°C
  • Page Size: 256 bytes
  • Sector Size: 4KB
  • Block Size: 64KB
  • High Performance: Provides fast read and write speeds for efficient data access and quick system responsiveness.
  • Security Features: Incorporates block protection and password protection to safeguard stored data against unauthorized access.
  • Advanced Sector Protection: Offers individual sector locking to protect critical code and data from accidental or malicious modification.
  • Serial Command Set: Adheres to an industry-standard serial command set, simplifying integration and control.

Benefits

  • Reliable Storage: Provides non-volatile storage, ensuring data retention even when power is removed.
  • High Capacity: Offers ample storage space for large code bases, extensive data sets, and complex configuration settings.
  • Fast Performance: Enables quick boot times and efficient data handling, improving overall system performance and user experience.
  • Low Power Consumption: Minimizes power consumption, making it suitable for battery-powered devices and energy-efficient applications.
  • Compact Size: Small footprint allows for integration into space-constrained designs.
  • Easy Integration: Standard SPI interface simplifies connection to microcontrollers and other system components.

Additional Details

The N25Q512A83G1240F supports standard, dual, and quad SPI operation modes, enabling flexible data transfer rates. It includes a deep power-down mode to further reduce power consumption when not actively in use. The device is available in various package options to suit different board layout requirements. It also features one-time programmable (OTP) memory for securely storing critical information. The extended operating temperature range ensures reliable operation in demanding environmental conditions.

You May Also Be Interested in

Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8DIP
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8SOIC
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
Lowest to $2.8013
Microchip Technology
IC EEPROM 2KBIT I2C 8TSSOP
Need more? Email Us
Maxim Integrated
Need more? Email Us
Microchip Technology
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $49.2022 $98.4044
3+ $40.3711 $121.1133
5+ $39.1095 $195.5475
7+ $37.8479 $264.9353
8+ $36.5864 $292.6912
11+ $32.8015 $360.8165
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess