EN
  • EN
  • DE

N25Q128A11ESECFF

Part No N25Q128A11ESECFF
Manufacturer Micron Technology Inc.
Catalog OEM Parts (M - N)
Description Serial NOR Flash SLC 32Mx4 SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1081412-N25Q128A11ESECFF
Categories OEM Parts(M-N)
Manufacturer Micron Technology Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian N25Q128A11ESECFF CAD Model

Description

The Micron N25Q128A11ESECFF is a 128Mb (Megabit) serial NOR flash memory device. Designed for high-performance applications, it offers reliable non-volatile storage with fast read access and efficient write/erase capabilities. It uses a standard SPI interface to allow for easy integration in many systems.

Applications:

  • Embedded Systems: Commonly used to store boot code, firmware, and configuration data in embedded systems.
  • Networking Equipment: Found in network devices such as routers and switches for storing operating system images and configuration files.
  • Industrial Automation: Integrated into industrial control systems for storing program code, calibration data, and data logging.
  • Automotive Systems: Employed in automotive electronics for storing software and configuration parameters.
  • Consumer Electronics: Used in devices like set-top boxes, smart TVs, and gaming consoles for storing firmware and user data.

Features:

  • 128Mb Serial NOR Flash Memory: Provides 128 megabits of non-volatile storage capacity.
  • SPI Interface: Uses a standard Serial Peripheral Interface (SPI) for communication.
  • Quad SPI (QSPI) Support: Supports Quad SPI mode for increased data transfer rates.
  • Uniform Sector Erase: Offers uniform sector erase architecture for simplified memory management.
  • Low Power Consumption: Designed for low power operation, making it suitable for battery-powered devices.

Benefits:

  • High Performance: Delivers fast read access times, improving system responsiveness.
  • Reliable Data Storage: NOR flash technology ensures high data retention and endurance.
  • Easy Integration: SPI interface simplifies integration into a wide range of microcontrollers and systems.
  • Enhanced Throughput: Quad SPI mode enables higher data transfer rates.
  • Long-Term Availability: Micron's commitment ensures long-term availability and support.

The Micron N25Q128A11ESECFF provides a reliable, high-performance non-volatile memory solution for various applications. Its SPI interface, QSPI support, and low power consumption make it a versatile choice for embedded systems and consumer electronics. Refer to the official Micron datasheet for detailed technical specifications, including voltage ratings, temperature ranges, and performance characteristics.

You May Also Be Interested in

New Japan Radio
Lowest to $0.4340
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
New Japan Radio
Need more? Email Us
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $35.9055 $71.8110
4+ $29.4617 $117.8468
7+ $28.5412 $199.7884
9+ $27.6195 $248.5755
11+ $26.6990 $293.6890
15+ $23.9374 $359.0610
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,800 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess