EN
  • EN
  • DE

N25Q064A13EW7D0F

Part No N25Q064A13EW7D0F
Manufacturer Micron Technology Inc.
Catalog Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Micron Technology Inc.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 832315-N25Q064A13EW7D0F
Ultra Librarian 3D Model Ultra Librarian N25Q064A13EW7D0F CAD Model

Description

The N25Q064A13EW7D0F is a 64 Mb (Megabit) Serial Flash Memory device produced by Micron Technology Inc. It belongs to the N25Q family, which is recognized for its high performance, low power consumption, and reliability. This makes it suitable for a variety of embedded applications. This particular part number specifies certain configuration parameters, packaging, and temperature ratings.

Applications

  • Embedded Systems: Utilized for storing firmware, boot code, configuration data, and application code.
  • Consumer Electronics: Integrated in products such as digital cameras, MP3 players, and e-readers for storing system software and user data.
  • Industrial Automation: Employed in industrial control systems, programmable logic controllers (PLCs), and human-machine interfaces (HMIs) for storing application code and settings.
  • Networking Equipment: Used in routers, switches, and wireless access points for storing bootloaders, configuration files, and firmware updates.
  • Medical Devices: Incorporated in medical instruments for storing calibration data, patient information, and operating software.

Features

  • Memory Size: 64 Mb (8MB) of storage capacity.
  • Interface: Serial Peripheral Interface (SPI) for easy connection with microcontrollers and processors.
  • Supply Voltage: Operates on a single 2.7V to 3.6V power supply.
  • Page Program: Supports page program operations for efficient and fast data writing.
  • Sector Erase: Offers sector erase functionality, enabling flexible memory management.
  • Block Erase: Provides block erase capability for efficient bulk data erasure.
  • Security Features: Includes security features like password protection and block locking to protect against unauthorized access.
  • Operating Temperature: Designed to operate within a wide industrial temperature range for reliable performance in various environments.
  • Quad SPI Support: Supports Quad SPI (QSPI) mode for enhanced data throughput.

Benefits

  • High Performance: Provides fast read, write, and erase speeds, contributing to quick system response.
  • Low Power Consumption: Minimizes power usage, making it suitable for battery-powered devices and energy-conscious applications.
  • Compact Size: Small package size allows for easy integration into space-constrained environments.
  • Reliable Data Storage: Ensures data integrity and long-term data retention.
  • Simplified System Design: SPI interface streamlines connections to microcontrollers and other host devices.
  • Cost-Effective Solution: Offers a cost-efficient solution for non-volatile memory needs.
  • Enhanced Security: Helps safeguard sensitive data from unauthorized modifications or access.

Additional Details

The N25Q064A13EW7D0F is produced using advanced CMOS technology, which contributes to its low power consumption and high reliability. It is available in various package options to suit different application needs. The SPI interface supports various modes including standard SPI, Dual SPI, and Quad SPI, allowing for flexible data transfer rates. The device includes a deep power-down mode, further reducing power consumption during periods of inactivity. Its combination of robust features makes it an ideal choice for embedded systems requiring reliable and secure non-volatile memory.

You May Also Be Interested in

Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8SOIC
Need more? Email Us
Microchip Technology
Lowest to $5.8209
Microchip Technology
IC SRAM 1MBIT SPI/DUAL 8TSSOP
Need more? Email Us
Microchip Technology
Need more? Email Us
Maxim Integrated
IC EEPROM 1KBIT 1-WIRE 6UCSPR
Need more? Email Us
Microchip Technology
Lowest to $5.8209
Microchip Technology
IC SRAM 1MBIT SPI/DUAL 8TSSOP
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT I2C 8TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2617 $58.7106
44+ $2.6761 $117.7484
67+ $2.5930 $173.7310
93+ $2.5087 $233.3091
120+ $2.4255 $291.0600
160+ $2.1749 $347.9840
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess