EN
  • EN
  • DE

N25Q064A13E1241F

Part No N25Q064A13E1241F
Manufacturer Micron Technology Inc.
Catalog Memory
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference case BGA
Manufacturer Micron Technology Inc.
Manufacturer Homepage www.micron.com
RoHS State Request Verification
Win Source Part Number 758568-N25Q064A13E1241F
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian N25Q064A13E1241F CAD Model

Description

The N25Q064A13E1241F is a 64Mb (67,108,864 bits) serial NOR flash memory device from Micron Technology. It features a high-performance, low-power design and is ideal for applications requiring non-volatile storage with fast read access. This memory device supports various serial protocols, including SPI and Quad SPI, for flexible interfacing.

Applications:

  • Embedded Systems: Used for storing boot code, configuration data, and application code.
  • Internet of Things (IoT) Devices: Employed in sensors, gateways, and other connected devices.
  • Consumer Electronics: Integrated into set-top boxes, digital cameras, and audio players.
  • Automotive Systems: Found in infotainment systems, instrument clusters, and advanced driver-assistance systems (ADAS).
  • Networking Equipment: Utilized in routers, switches, and other network devices.

Features:

  • 64Mb Density: Provides ample storage capacity for various embedded applications.
  • Serial Peripheral Interface (SPI): Supports standard SPI protocol for easy integration.
  • Quad SPI (QSPI): Offers higher data throughput compared to standard SPI.
  • Fast Read Access: Enables quick retrieval of stored data.
  • Low Power Consumption: Designed for energy-efficient operation in battery-powered devices.
  • Small Package: Compact package for space-constrained applications.

Benefits:

  • Reliable Data Storage: Non-volatile memory retains data even when power is removed.
  • Fast Performance: High-speed read access improves system performance.
  • Easy Integration: Standard SPI and QSPI interfaces simplify system design.
  • Low Power Consumption: Extends battery life in portable devices.
  • Small Form Factor: Compact package saves board space.

Additional Details:

The N25Q064A13E1241F operates over a voltage range of 2.7V to 3.6V. It features a page size optimized for efficient programming and erasing. The device supports various security features, including block protection and password protection. The operating temperature range is suitable for industrial applications. Micron's flash memory products are known for their reliability and performance. The QSPI interface allows for significantly faster data transfer rates compared to standard SPI, making it ideal for applications requiring high bandwidth. The low power consumption makes it suitable for battery-powered devices and energy-conscious designs. Detailed specifications, including timing characteristics and power consumption, are available in the product datasheet. The device is designed for surface mount assembly. The part number specifies its density, interface type, voltage range, and temperature range.

You May Also Be Interested in

Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8MSOP
Lowest to $1.4552
Microchip Technology
Need more? Email Us
Microchip Technology
IC SRAM 1MBIT SPI/DUAL 8TSSOP
Need more? Email Us
Microchip Technology
Need more? Email Us
Maxim Integrated
IC EEPROM 1KBIT 1-WIRE 6UCSPR
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
IC SRAM 1MBIT SPI/DUAL 8TSSOP
Need more? Email Us
Maxim Integrated
Need more? Email Us
Microchip Technology
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5223 $58.7007
22+ $5.3511 $117.7242
34+ $5.1848 $176.2832
47+ $5.0173 $235.8131
60+ $4.8498 $290.9880
80+ $4.3486 $347.8880
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess