EN
  • EN
  • DE

N25Q064A11E12A0F

Part No N25Q064A11E12A0F
Manufacturer Micron Technology Inc.
Catalog Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Micron Technology Inc.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 832310-N25Q064A11E12A0F
Ultra Librarian 3D Model Ultra Librarian N25Q064A11E12A0F CAD Model

Description

The N25Q064A11E12A0F is a 64 Mb (Megabit) Serial Flash Memory device manufactured by Micron Technology Inc. It belongs to the N25Q family, known for its high performance, reliability, and low power consumption, making it well-suited for diverse embedded systems. The part number specifies configuration, packaging, and temperature grade.

Applications

  • Embedded Systems: Ideal for storing firmware, boot code, and configuration settings in embedded systems.
  • Consumer Electronics: Commonly used in devices like smart TVs, gaming consoles, and set-top boxes for storing system software and user data.
  • Industrial Automation: Found in industrial control systems, programmable logic controllers (PLCs), and human-machine interfaces (HMIs) for storing application code and configuration data.
  • Networking Equipment: Used in routers, switches, and wireless access points for storing bootloaders and network configuration files.
  • Automotive Systems: Can be utilized in automotive electronics, such as infotainment systems and instrument clusters, for storing firmware and configuration settings.

Features

  • Memory Capacity: 64 Mb (8MB) of storage capacity.
  • Interface: Serial Peripheral Interface (SPI) for straightforward integration with microcontrollers.
  • Supply Voltage: Operates from a single 2.7V to 3.6V power supply.
  • Page Programming: Supports page program operations for efficient data writing.
  • Sector Erase: Offers sector erase functionality for flexible memory management.
  • Block Erase: Provides block erase capability for efficient bulk data erasure.
  • Security Features: Includes features like block protection to prevent unauthorized write access.
  • Operating Temperature: Industrial temperature range ensures reliable operation in demanding environments.
  • Quad SPI Support: Supports Quad SPI interface for higher data transfer rates.

Benefits

  • High Performance: Delivers fast read, write, and erase speeds for responsive system behavior.
  • Low Power Consumption: Reduces power consumption, making it suitable for battery-powered applications.
  • Compact Footprint: Small package size allows for easy integration into space-constrained designs.
  • Reliable Data Storage: Ensures data integrity and long-term data retention.
  • Simplified Integration: SPI interface simplifies the connection to microcontrollers and host processors.
  • Cost-Effective: Provides a cost-effective solution for non-volatile memory requirements.
  • Enhanced Security: Protects against unauthorized data modification.

Additional Details

The N25Q064A11E12A0F is manufactured using advanced CMOS technology, contributing to its low power consumption and high reliability. It is available in various package options to cater to different application needs. The SPI interface supports multiple modes, including standard SPI, Dual SPI, and Quad SPI, enabling flexible data transfer rates. The device also features a deep power-down mode to minimize power consumption when not in use. Its combination of performance, reliability, and security makes it an excellent choice for various embedded applications requiring non-volatile memory.

You May Also Be Interested in

Microchip Technology
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8MSOP
Lowest to $1.4552
Microchip Technology
Lowest to $5.8209
Maxim Integrated
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
Lowest to $29.2500
Microchip Technology
IC SRAM 1MBIT SPI/DUAL 8SOIC
Need more? Email Us
Microchip Technology
IC SRAM 1MBIT SPI/DUAL 8DIP
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.7332 $61.5316
30+ $3.8843 $116.5290
47+ $3.7630 $176.8610
64+ $3.6417 $233.0688
83+ $3.5204 $292.1932
110+ $3.1555 $347.1050
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,680 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess