EN
  • EN
  • DE

MTFDDAK3T8TBY-1AR1ZABYY

Part No MTFDDAK3T8TBY-1AR1ZABYY
Manufacturer Micron Technology Inc.
Catalog Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Description 3.84TB SSD 2.5" SATA 5100 ECO 6Gb/s
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Win Source Part Number 1439107-MTFDDAK3T8TBY-1AR1ZABYY
Manufacturer Micron Technology Inc.
Package Bulk
Product Status Obsolete
Memory Size 3.84TB
Memory Type Solid State Drive (SSD) FLASH - NAND (TLC)
Form Factor 2.5"
Speed - Read 540MB/s
Speed - Write 520MB/s
Voltage - Supply 5V, 12V
Type SATA III
Operating Temperature 0°C ~ 70°C
Weight 2.47 oz (70.38 g)
Size / Dimension 100.45mm x 69.85mm x 7.00mm;5;9;7;10;8;3;4;2;1;3642;4670;1588;2084;1582;1282;5684;5918;3614;3247;600302;3044;600251;3052;3513;2434;4265;544;5107;3217;5297;5625;557;3440;2655;2770;602314;1188;3684;277;1690;5093;585;1597;1984;2526;5238;5742;3308;1052;445;264;4517;1485;1803;1550;385;5441;818;0;19373;9761;5212;60771;107299;109209;115505;405;4065;84456;84457;84455;404;14291;36726;107203;2086;107173;107169;107174;107171;107172;126332;107205;3771;408;75949;823;14297;3473;410;10043;76;109208;865;5761;5763;5764;89591;95471;101719;101720;106663;101718;101726;101725;106637;87119;90114;61738;52575;52576;52577;61741;61740;117202;117229;117201;106039;101727;27633;111572;27981;52841;101744;101745;87118;87121;54812;55922;132978;108311;58565;122840;122841;106366;123910;70488;108309;108310;82123;124237;52837;58763;58566;67898;14678;14679;125763;32441;48642;36635;113024;113025;87123;104842;114269;109427;113952;114268;114287;114101;114290;113951;106823;114282;114288;122904;122902;114271;114275;114283;114280;113953;114274;87124;114279;106821;114374;114286;122903;114273;114270;52839;101743;129476;101722;104840;104841;114067;104843;41765;54215;54216;54217;52578;117226;117228;117225;117209;83800;117205;74392;117207;117230;117203;74393;117227;117224;74394;117204;117115;103742;102239;117206;104919;15893;117211;117210;117208;52579;122839;73135;73136;73137;48638;48639;52580;48636;61757;48637;58778;73403;73402;98599;90470;90471;90472;113957;113958;94541;93353;123909;113961;113962;123908;95632;101724;101723;101721;28210;32530;48635;48640;122842;41764;57815;41761;41779;121569;89694;113023;118964;89693;127087;127452;118962;110193;110194;118963;106037;106038;107036;79253;105957;110195;105958;110196;118960;118961;118965;118996;110197;110198;110199;110200;108534;105441;20818;89614;115217;54221;54220;54219;54218;75505;75506;48643;52581;61743;61744;61746;61747;106031;61732;61748;106027;61750;61751;52842;61734;61735;61752;61753;52844;61736;52582;95320;89635;61754;54231;52584;48688;48645;48646;52585;48648;48647;52586;118958;119000;118997;118959;104372;75501;95321;88330;89636;64247;61730;61755;61756;64244;64245;75502;75503;95323;75504;125336;95322;86113;114953;115240;115248;115243;115245;125962;115254;115249;115418;56462;115242;115251;56447;56448;101717;114942;56449;56450;114941;115253;125963;114943;114955;56452;56451;56454;114948;114949;56453;112097;56455;56456;114950;56457;63451;56461;115252;86117;86114;86115;86116;63452;114939;56458;115239;63453;63450;96164;96163;96165;96161;115250;64246;64248;64249;61737;110201;110202;104877;122032;126345;118998;110203;110204;110205;110206;110207;110208;110209;110210;116476;46720;116457;46719;46721;46722;75626;102668;46725;58572;61731;110212;110213;117116;110214;110215;110216;94244;110217;104373;106032;110218;105960;110219;106028;106034;106026;110221;106029;110222;110223;110225;46710;58569;61760;61761;61762;61763;52587;6380;58854;58855;105440;8886;28211;30926;30638;38033;43043;54769;55929;52588;55930;55936;52589;52590;52591;73409;61057;61058;61059;61060;73407;82124;73408;73405;73404;123907;99595;73406;90939;90473;98598;98600;98601;99594;124067;92617;87126;128821;87125;48687;62;61;3;2;243;570;804;4;1;17;0;2;4;7;1;188230;153384;86579;158085;239383;120123;167983;227621;248457;266646;294117;73347;103026;107954;142882;158648;183973;188347;214685;237974;257254;261502;287226;289042;68638;84001;86482;100253;105796;140258;153400;156866;157979;182172;187329;192927;213197;225152;236666;239319;255813;635572;272929;277398;286186;497608;302948;120862;662009;661725;48700;634620;57683;767548;479471;62884;61874;168691;757382;130175;173067;641876;178745;228434;481433;267333;252566;820388;271024;295011;74420;80307;87655;82880;97363;98369;478132;478133;
Ultra Librarian 3D Model Ultra Librarian MTFDDAK3T8TBY-1AR1ZABYY CAD Model

Description

The MTFDDAK3T8TBY-1AR1ZABYY from Micron is a high-capacity solid-state drive that offers 3.84TB of storage space, making it an excellent choice for data centers and enterprise environments that require both large storage capacity and superior performance. Part of the 5100 ECO series, this 2.5" SATA SSD delivers speeds of up to 6Gb/s, ensuring fast data transfer rates and efficient operations. It is designed to meet the demands of intensive workloads, provides enhanced data protection, and increases system responsiveness. This SSD is an ideal solution for businesses looking for a reliable and cost-effective way to expand their storage capabilities. With its significant storage capacity, the MTFDDAK3T8TBY-1AR1ZABYY is also suitable for cloud storage, server applications, and as part of a storage array, offering both durability and integrity for critical data.

You May Also Be Interested in

Silicon Motion, Inc.
SSD 64GB SLC SATA III NAND
Need more? Email Us
Silicon Motion, Inc.
4-CHANNEL C-TEMP SATA III SSD CO / Solid State Drive (SSD) FLASH - NAND 120GB SATA III 1.8V, 3.3V
Need more? Email Us
Micron Technology Inc.
SSD 1TB 2.5" TLC SATA III 5V / Solid State Drive (SSD) FLASH - NAND (TLC) 1TB SATA III 2.5" 5V
Need more? Email Us
Micron Technology Inc.
SSD 1TB M.2 MODULE / 1TB M.2 Module
Need more? Email Us
Silicon Motion, Inc.
SATA 128GB BICS4 3D TLC FERRISSD / Solid State Drive (SSD) FLASH - NAND (TLC) 128GB SATA BGA
Need more? Email Us
Micron Technology Inc.
SSD 128GB 2.5" MLC SATA III 5V
Need more? Email Us
Micron Technology Inc.
SSD 1.92TB 2.5" TLC SATA III 5V / Solid State Drive (SSD) FLASH - NAND (TLC) 1.92TB SATA III 2.5" 5V
Need more? Email Us
Micron Technology Inc.
SSD 128GB M.2 MLC SATA III 3.3V
Lowest to $157.8948
Silicon Motion, Inc.
SSD 8GB SLC SATA III NAND
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess