EN
  • EN
  • DE

MTFDDAK1T9TGA-1BC15ABYY

Part No MTFDDAK1T9TGA-1BC15ABYY
Manufacturer Micron Technology Inc.
Catalog Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Description 1.92TB SSD 2.5" SATA 5400 PRO 6Gb/s TCG-Opal
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Win Source Part Number 1442455-MTFDDAK1T9TGA-1BC15ABYY
Manufacturer Micron Technology Inc.
Package Bulk
Product Status Active
Memory Size 1.92TB
Memory Type Solid State Drive (SSD) FLASH - NAND (TLC)
Form Factor 2.5"
Speed - Read 540MB/s
Speed - Write 520MB/s
Type SATA III
Operating Temperature 0°C ~ 70°C
Weight 2.47 oz (70.38 g)
Size / Dimension 100.45mm x 69.85mm x 7.00mm;5;9;7;10;8;3;4;2;1;3642;4670;1588;2084;1582;1282;5684;5918;3614;3247;600302;3044;600251;3052;3513;2434;4265;544;5107;3217;5297;5625;557;3440;2655;2770;602314;1188;3684;277;1690;5093;585;1597;1984;2526;5238;5742;3308;1052;445;264;4517;1485;1803;1550;385;5441;818;0;19373;9761;5212;60771;107299;109209;115505;405;4065;84456;84457;84455;404;14291;36726;107203;2086;107173;107169;107174;107171;107172;126332;107205;3771;408;75949;823;14297;3473;410;10043;76;109208;865;5761;5763;5764;89591;95471;101719;101720;106663;101718;101726;101725;106637;87119;90114;61738;52575;52576;52577;61741;61740;117202;117229;117201;106039;101727;27633;111572;27981;52841;101744;101745;87118;87121;54812;55922;132978;108311;58565;122840;122841;106366;123910;70488;108309;108310;82123;124237;52837;58763;58566;67898;14678;14679;125763;32441;48642;36635;113024;113025;87123;104842;114269;109427;113952;114268;114287;114101;114290;113951;106823;114282;114288;122904;122902;114271;114275;114283;114280;113953;114274;87124;114279;106821;114374;114286;122903;114273;114270;52839;101743;129476;101722;104840;104841;114067;104843;41765;54215;54216;54217;52578;117226;117228;117225;117209;83800;117205;74392;117207;117230;117203;74393;117227;117224;74394;117204;117115;103742;102239;117206;104919;15893;117211;117210;117208;52579;122839;73135;73136;73137;48638;48639;52580;48636;61757;48637;58778;73403;73402;98599;90470;90471;90472;113957;113958;94541;93353;123909;113961;113962;123908;95632;101724;101723;101721;28210;32530;48635;48640;122842;41764;57815;41761;41779;121569;89694;113023;118964;89693;127087;127452;118962;110193;110194;118963;106037;106038;107036;79253;105957;110195;105958;110196;118960;118961;118965;118996;110197;110198;110199;110200;108534;105441;20818;89614;115217;54221;54220;54219;54218;75505;75506;48643;52581;61743;61744;61746;61747;106031;61732;61748;106027;61750;61751;52842;61734;61735;61752;61753;52844;61736;52582;95320;89635;61754;54231;52584;48688;48645;48646;52585;48648;48647;52586;118958;119000;118997;118959;104372;75501;95321;88330;89636;64247;61730;61755;61756;64244;64245;75502;75503;95323;75504;125336;95322;86113;114953;115240;115248;115243;115245;125962;115254;115249;115418;56462;115242;115251;56447;56448;101717;114942;56449;56450;114941;115253;125963;114943;114955;56452;56451;56454;114948;114949;56453;112097;56455;56456;114950;56457;63451;56461;115252;86117;86114;86115;86116;63452;114939;56458;115239;63453;63450;96164;96163;96165;96161;115250;64246;64248;64249;61737;110201;110202;104877;122032;126345;118998;110203;110204;110205;110206;110207;110208;110209;110210;116476;46720;116457;46719;46721;46722;75626;102668;46725;58572;61731;110212;110213;117116;110214;110215;110216;94244;110217;104373;106032;110218;105960;110219;106028;106034;106026;110221;106029;110222;110223;110225;46710;58569;61760;61761;61762;61763;52587;6380;58854;58855;105440;8886;28211;30926;30638;38033;43043;54769;55929;52588;55930;55936;52589;52590;52591;73409;61057;61058;61059;61060;73407;82124;73408;73405;73404;123907;99595;73406;90939;90473;98598;98600;98601;99594;124067;92617;87126;128821;87125;48687;62;61;3;2;243;570;804;4;1;17;0;2;4;7;1;188230;153384;86579;158085;239383;120123;167983;227621;248457;266646;294117;73347;103026;107954;142882;158648;183973;188347;214685;237974;257254;261502;287226;289042;68638;84001;86482;100253;105796;140258;153400;156866;157979;182172;187329;192927;213197;225152;236666;239319;255813;635572;272929;277398;286186;497608;302948;120862;662009;661725;48700;634620;57683;767548;479471;62884;61874;168691;757382;130175;173067;641876;178745;228434;481433;267333;252566;820388;271024;295011;74420;80307;87655;82880;97363;98369;478132;478133;767549;7
Ultra Librarian 3D Model Ultra Librarian MTFDDAK1T9TGA-1BC15ABYY CAD Model

Description

With the MTFDDAK1T9TGA-1BC15ABYY, Micron delivers a powerhouse SSD that extends the storage horizon to a colossal 1.92TB, housed within a 2.5" form factor. This Solid State Drive employs a SATA interface, operating at 6 Gb/s, to provide quick data transfer speeds, enhancing computing tasks with improved efficiency and reliability. It is a part of the distinguished 5400 PRO series, which is designed to meet the rigorous demands of professional environments, offering unparalleled durability and consistent performance over time. The inclusion of TCG-Opal encryption technology stands out, ensuring that your data is securely stored and protected against unauthorized access. This SSD is tailored for users who demand substantial storage capacity without sacrificing performance, making it an optimal selection for high-end PCs, workstations, and server applications that handle large volumes of data. Micron's expertise and commitment to quality shine through in this SSD, offering a blend of performance, security, and storage capacity that is hard to match.

You May Also Be Interested in

Micron Technology Inc.
SSD 480GB 2.5" TLC SATAIII 5-12V
Need more? Email Us
Silicon Motion, Inc.
SATA 128GB BICS4 3D TLC FERRISSD / Solid State Drive (SSD) FLASH - NAND (TLC) 128GB SATA BGA
Need more? Email Us
Micron Technology Inc.
SSD 128GB 2.5" MLC SATA III 5V
Need more? Email Us
Micron Technology Inc.
SSD M500IT 256GB 2.5" / Solid State Drive (SSD) FLASH - NAND (MLC) 256GB SATA III 2.5" 5V
Need more? Email Us
Micron Technology Inc.
SSD 1TB M.2 MODULE / 1TB M.2 Module
Need more? Email Us
Silicon Motion, Inc.
SSD 8GB SLC SATA III NAND
Need more? Email Us
Micron Technology Inc.
SSD 9200 3.8TB 2.5" / Solid State Drive (SSD) FLASH - NAND (TLC) 3.84TB NVMe U.2 Module 12V
Need more? Email Us
Phoenix Contact
Solid State Drives - SSD VL 80 GB SSD KIT
Need more? Email Us
Micron Technology Inc.
SSD 512GB 2.5" TLC SATA III
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess