EN
  • EN
  • DE

MTFC8GACAENS-K1 AIT

Part No MTFC8GACAENS-K1 AIT
Manufacturer Micron Technology Inc.
Catalog Flash
Description IC FLASH 64G MMC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Micron Technology Inc.
Packaging Tray
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH - NAND
Memory Size 64Gb (8G x 8)
Memory Interface MMC
Supply Voltage (V) 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 153-TFBGA
Supplier Device Package 153-TFBGA (11.5x13)
Manufacturer Pack Quantity 1,520
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 806603-MTFC8GACAENS-K1 AIT
Ultra Librarian 3D Model Ultra Librarian MTFC8GACAENS-K1 AIT CAD Model

Description

The MTFC8GACAENS-K1 AIT is an eMMC (embedded MultiMediaCard) NAND flash memory device manufactured by Micron Technology Inc. It is designed for use in a wide range of embedded applications requiring reliable and high-density storage. eMMC combines NAND flash memory with a controller in a single package, simplifying system design and improving performance.

Applications:

  • Smartphones: Main storage for operating systems, applications, and user data.
  • Tablets: Storage for operating systems, applications, and multimedia content.
  • Embedded Systems: Storage for firmware, data logging, and application code.
  • Automotive Infotainment Systems: Storage for maps, multimedia, and system software.
  • Digital Cameras: Storage for photos and videos.

Features:

  • 8GB Capacity: Provides 8 gigabytes of storage.
  • eMMC Interface: Compliant with the eMMC standard for easy integration.
  • NAND Flash Memory: Utilizes high-density NAND flash technology.
  • Managed NAND: Controller manages flash memory operations, including wear leveling and error correction.
  • High Performance: Fast read and write speeds.
  • Low Power Consumption: Optimized for power-sensitive applications.

Benefits:

  • Simplified Storage Management: eMMC simplifies storage management for the host system.
  • Increased System Reliability: Managed NAND improves reliability and extends the lifespan of the flash memory.
  • Improved System Performance: Fast read and write speeds enhance system performance.
  • Reduced Development Time: eMMC simplifies system design, reducing development time.
  • Lower System Cost: Integrated solution reduces the need for external memory controllers.

Additional Details:

The MTFC8GACAENS-K1 AIT operates on a wide supply voltage range and features advanced wear-leveling algorithms to maximize the lifespan of the NAND flash memory. It also includes error correction code (ECC) to ensure data integrity. The eMMC interface provides a standardized way to access the flash memory, simplifying software development. The device is typically available in a small BGA package for easy assembly.

Specific technical specifications, such as read/write speeds, operating temperature range, and power consumption, can be found in the device's datasheet.

You May Also Be Interested in

Cypress Semiconductor Corp
IC FLASH 32MBIT PARALLEL 48FBGA / FLASH - NOR Memory IC 32Mb (2M x 16) Parallel 55 ns 48-FBGA (8.15x6.15)
Lowest to $13.0573
Cypress Semiconductor Corp
IC FLASH 256MBIT SPI/QUAD 16SOIC / FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 80 MHz 16-SOIC
Lowest to $5.0214
Cypress Semiconductor Corp
IC FLASH 512MBIT PARALLEL 64BGA / FLASH - NOR Memory IC 512Mb (32M x 16) Parallel 110 ns 64-FBGA (11x13)
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 256MBIT SPI/QUAD 16SOIC / FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 66 MHz 16-SOIC
Lowest to $4.0464
Cypress Semiconductor Corp
IC FLASH 64MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 64Mb (8M x 8, 4M x 16) Parallel 110 ns 64-FBGA (13x11)
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 64MBIT PARALLEL 84FBGA / FLASH - NOR Memory IC 64Mb (4M x 16) Parallel 108 MHz 80 ns 84-FBGA (11.6x8)
Lowest to $4.9845
Cypress Semiconductor Corp
IC FLASH 64MBIT PARALLEL 48FBGA / FLASH - NOR Memory IC 64Mb (4M x 16) Parallel 70 ns 48-VFBGA (8.15x6.15)
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 256MBIT PARALLEL 56TSOP / FLASH - NOR Memory IC 256Mb (32M x 8, 16M x 16) Parallel 90 ns 56-TSOP
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 256MBIT SPI/QUAD 24BGA / FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O, QPI 133 MHz 24-BGA (8x6)
Lowest to $12.1662

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $25.9403 $51.8806
5+ $24.2986 $121.4930
7+ $23.4777 $164.3439
10+ $21.8359 $218.3590
12+ $21.0150 $252.1800
15+ $20.1941 $302.9115
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess