EN
  • EN
  • DE

AD5171BRJ5-R2

Part No AD5171BRJ5-R2
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital Potentiometers
Description IC DGTL POT OTP 5K SOT23-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
Mfr Analog Devices Inc.
Package Bulk
Product Status Obsolete
Programmable Not Verified
Taper Logarithmic
Number of Circuits 1
Number of Taps 64
Resistance (Ohms) 5k
Interface I2C
Memory Type Non-Volatile
Voltage - Supply 2.7V ~ 5.5V
Temperature Coefficient (Typ) 35ppm/°C
Mounting Type Surface Mount
Supplier Device Package SOT-23-8
Package / Case SOT-23-8
Temperature Range - Operating -40°C ~ 125°C
Base Product Number AD5171
Standard Package 250 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 553221-AD5171BRJ5-R2
Ultra Librarian 3D Model Ultra Librarian AD5171BRJ5-R2 CAD Model

Description

The AD5171BRJ5-R2 is a digital potentiometer device from the renowned manufacturer Analog Devices Inc., known for its precision and reliability in electronic components. This digital potentiometer offers a compact and versatile solution for applications requiring variable resistance settings controlled via a digital interface.

Key Features

  • Resolution: The AD5171BRJ5-R2 features a 64-position resolution, providing fine adjustment capabilities for a wide range of applications.
  • Interface: It utilizes the I2C-compatible interface, allowing for easy integration into digital systems and compatibility with most microcontrollers.
  • Single Supply Operation: Operating from a 2.7V to 5.5V single supply, this device is suitable for both 3V and 5V systems, offering flexibility for various design requirements.
  • Nonvolatile Memory: Equipped with nonvolatile memory (EEPROM), the AD5171BRJ5-R2 retains its last programmed resistance value even after power-off, ensuring consistent performance across power cycles.
  • Compact Package: The device comes in a compact SOT-23-8 package, making it ideal for space-constrained applications.
  • Endurance: It boasts an impressive endurance of 1 million write cycles and 50 years of data retention, ensuring longevity and reliability.

Applications

The AD5171BRJ5-R2 is suitable for a variety of applications, including:

  • Automated calibration systems
  • Transducer adjustment of pressure, temperature, and humidity sensors
  • RF amplifier biasing
  • Automotive electronics tuning
  • Portable battery-powered devices

Technical Specifications

Parameter Value
Resistance Options 10 kΩ, 50 kΩ, 100 kΩ
Temperature Range -40°C to +125°C
Package SOT-23-8

In summary, the AD5171BRJ5-R2 from Analog Devices Inc. is a highly reliable and precise digital potentiometer that is perfect for designers looking for an electronically adjustable resistor with a small footprint and robust performance.

You May Also Be Interested in

Analog Devices Inc.
Single-Channel, 1024-Position, 1percent R-Tolerance Digital Potentiometer
Lowest to $10.6120
Renesas Electronics America
Digitally Controlled Potentiometer | IC DGTL POT 50KOHM 32TAP 8MSOP
Lowest to $0.9951
Renesas Electronics America
Single Digitally-Controlled Potentiometer | IC DGTL POT 100KOHM 14TSSOP
Lowest to $15.9385
Analog Devices Inc.
1-/2-/4-Channel Digital Potentiometers | IC DGTL POT 1KOHM 256TAP 24SOIC
Need more? Email Us
Microchip Technology
7/8-Bit Single/Dual I2C Digital POT with Non-Volatile Memory | IC DGTL POT 10KOHM 129TAP 16QFN
Lowest to $1.6865
Renesas Electronics America
Low Noise, Low Power, 100 Taps | IC DGTL POT 50KOHM 100TAP 8DIP
Need more? Email Us
Analog Devices Inc.
1-/2-/4-Channel Digital Potentiometers | IC DGT POT 10KOHM 256TAP 24TSSOP
Lowest to $18.2698
Analog Devices Inc.
Quad 64-/256-Position I2C Nonvolatile Memory Digital Potentiometers | IC DGT POT 10KOHM 256TAP 20TSSOP
Need more? Email Us
Analog Devices Inc.
Dual, 256-Position, SPI Digital Potentiometer | IC DGTL POT 10KOHM 256TAP 10MSOP
Lowest to $3.3015

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess