EN
  • EN
  • DE

MTFC2GMTEA-0F WT

Part No MTFC2GMTEA-0F WT
Manufacturer Micron Technology Inc.
Catalog Flash
Description Flash Card 2G-byte 3.3V Embedded MMC 153-Pin WFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1198893-MTFC2GMTEA-0F WT
Categories Flash
Manufacturer Micron Technology Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MTFC2GMTEA-0F WT CAD Model

Description

The MTFC2GMTEA-0F WT is an eMMC (embedded MultiMediaCard) NAND flash memory device manufactured by Micron Technology Inc. eMMC is a widely used embedded storage solution that combines NAND flash memory with a controller in a single package. This device is designed for use in a variety of applications requiring reliable and high-performance storage.

Applications:

  • Smartphones: Used as the primary storage for operating systems, applications, and user data.
  • Tablets: Provides storage for operating systems, applications, and multimedia content.
  • Embedded Systems: Used in industrial control systems, medical devices, and automotive infotainment systems.
  • Digital Cameras: Stores photos and videos.
  • Gaming Consoles: Stores game data and operating system files.

Features:

  • eMMC Standard: Compliant with the eMMC standard, ensuring compatibility and interoperability.
  • NAND Flash Memory: Utilizes NAND flash memory technology for high density and low cost.
  • Embedded Controller: Integrated controller manages flash memory operations, including error correction and wear leveling.
  • High Performance: Delivers fast read and write speeds for quick application loading and data transfer.
  • Small Footprint: Compact form factor for space-constrained applications.
  • Reliable Storage: Built-in error correction and wear leveling mechanisms enhance data integrity and device lifespan.

Benefits:

  • Simplified System Design: Reduces design complexity by integrating flash memory and controller into a single package.
  • Fast Boot Times: Enables quick system startup due to high read speeds.
  • Improved Application Performance: Provides fast storage access for smooth application operation.
  • Increased Storage Capacity: Offers ample storage space for operating systems, applications, and user data.
  • Enhanced Data Reliability: Protects data from corruption and ensures data integrity.

Additional Details:

The MTFC2GMTEA-0F WT has a capacity of 2GB. It supports various eMMC features, including boot mode, sleep mode, and security features. The device operates within a specified voltage and temperature range. The integrated controller manages flash memory operations such as block management, wear leveling, and error correction code (ECC). The specific type of NAND flash memory used (e.g., MLC, TLC) influences the performance and endurance characteristics of the device. Refer to the datasheet for detailed specifications, including read/write speeds, operating conditions, and reliability data. Proper handling and storage are essential to prevent damage to the device.

You May Also Be Interested in

Micron Technology Inc.
NOR Flash Serial-SPI 3.3V 8Mbit 1M x 8bit 12ns 8-Pin SOIC N Tube
Lowest to $2.4597
Micron Technology Inc.
IC FLASH 64MBIT SPI 108MHZ 8SO / FLASH - NOR Memory IC 64Mb (16M x 4) SPI 108 MHz 8-SO
Need more? Email Us
Micron Technology Inc.
NOR Flash Serial-SPI 3V 32Mbit 32M/16M/8M x 1bit/2bit/4bit 7ns 8-Pin SOP-II T/R
Lowest to $3.8626
ISSI, Integrated Silicon Solution Inc
Lowest to $0.7184
Samsung
French Electronic Distributor since 1988
Lowest to $4.0624
Micron Technology Inc.
64MX16/32MX16 Mcp Plastic Pbf Vfbga 1.8V Combo
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 64MBIT SPI/QUAD 8SOIC / FLASH - NOR Memory IC 64Mb (8M x 8) SPI - Quad I/O, QPI 108 MHz 8-SOIC
Lowest to $3.0744
ISSI, Integrated Silicon Solution Inc
IC FLASH 32MBIT SPI 104MHZ 8SOIC / FLASH Memory IC 32Mb (4M x 8) SPI 104 MHz 8-SOIC
Lowest to $7.2762
GigaDevice Semiconductor
IC FLSH 128MBIT SPI/QUAD 21WLCSP / FLASH - NOR Memory IC 128Mb (16M x 8) SPI - Quad I/O 120 MHz 21-WLCSP
Lowest to $2.3283

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess