EN
  • EN
  • DE

MTA9ADF1G72AZ-3G2

Part No MTA9ADF1G72AZ-3G2
Manufacturer Micron Technology Inc.
Catalog Memory - Modules
Description DDR4-3200AA 1Gx72 ECC UDIMM 1Rx8 (8GB) VLP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 945926-MTA9ADF1G72AZ-3G2
Series *
Ultra Librarian 3D Model Ultra Librarian MTA9ADF1G72AZ-3G2 CAD Model

Description

The Micron MTA9ADF1G72AZ-3G2 is an 8GB DDR4 ECC Registered DIMM (RDIMM). This memory module is designed for servers and workstations requiring high reliability and data integrity. The ECC (Error Correcting Code) functionality ensures that single-bit errors are detected and corrected, maintaining data accuracy.

Applications:

  • Servers
  • Workstations
  • Data centers
  • Cloud computing platforms
  • Virtualization environments

Features:

  • 8GB capacity
  • DDR4-3200 (PC4-25600) speed
  • ECC Registered DIMM (RDIMM)
  • 288-pin DIMM
  • 1.2V operating voltage
  • CL22 latency

Benefits:

  • High reliability with ECC error correction
  • Increased data integrity for critical applications
  • Improved system stability
  • Fast data transfer rates with DDR4-3200
  • Reduced power consumption with 1.2V operation

Additional Details:

The MTA9ADF1G72AZ-3G2 operates at a speed of 3200MHz, providing fast data access and improved system performance. The ECC Registered DIMM (RDIMM) design enhances reliability by buffering the address and control signals, reducing the load on the memory controller and improving signal integrity. The 1.2V operating voltage helps to reduce power consumption and heat generation, contributing to a more energy-efficient system. The 288-pin DIMM form factor ensures compatibility with a wide range of server and workstation motherboards designed for DDR4 memory.

The 8GB capacity provides ample memory for running multiple applications and handling moderate workloads. The high-speed DDR4 interface ensures efficient data transfer and reduces bottlenecks, leading to smoother and more responsive system performance. The ECC feature ensures that data errors are detected and corrected in real-time, preventing data corruption and maintaining system stability. The MTA9ADF1G72AZ-3G2 is an ideal choice for businesses and organizations that require reliable and high-performance memory solutions for their server and workstation environments. Its RDIMM design is specifically tailored for server applications, offering enhanced stability and signal integrity. The CL22 latency defines the delay between a memory request and the availability of the data, impacting overall system responsiveness. Micron's reputation for quality and reliability ensures that this memory module delivers consistent performance and long-term stability.

You May Also Be Interested in

Infineon Technologies
Rambus 128MB 700MHz
Need more? Email Us
SK hynix
PC66 16Mx64-H
Need more? Email Us
Samsung
Rambus 256MB ECC 800MHz
Need more? Email Us
Micron Technology Inc.
PC100 32Mx72 ECC Reg (256MB)
Need more? Email Us
Micron Technology Inc.
DDR4-2133P 1Gx72 NVRDIMM 1Rx4 (8GB)
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns 232pins
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz 40ns
Need more? Email Us
SpecTek
EDO SIMM 16Mx32-60
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess