EN
  • EN
  • DE

ZXMN3G32DN8TC

Part No ZXMN3G32DN8TC
Manufacturer Diodes Incorporated
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 10+
Reference case SOP8
Manufacturer Diodes Incorporated
Manufacturer Homepage www.diodes.com
Win Source Part Number 717104-ZXMN3G32DN8TC
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian ZXMN3G32DN8TC CAD Model

Description

Product Overview: ZXMN3G32DN8TC from Diodes Incorporated

The ZXMN3G32DN8TC is a high-performance, energy-efficient MOSFET brought to you by Diodes Incorporated, a leading manufacturer in the semiconductor market. This product is designed to cater to a wide range of applications, including but not limited to, power management, load switching, and high-speed pulsed current applications. The ZXMN3G32DN8TC stands out for its low on-resistance and high current handling capabilities, making it an ideal choice for designers looking to optimize their power efficiency and thermal performance.

Key Features

  • Low On-Resistance: The MOSFET is engineered to have a very low on-state resistance, which minimizes power loss due to heating and ensures efficient operation, especially in applications that demand high current flow.
  • High Continuous Drain Current: It supports a high continuous drain current, allowing it to handle substantial power without compromising on performance.
  • Fast Switching Speed: The device offers fast switching speed, which is crucial for reducing switching losses and improving efficiency in high-frequency applications.
  • Advanced Packaging: Packaged in an 8-pin SOIC, the ZXMN3G32DN8TC is compact and suitable for space-constrained applications while still providing excellent thermal dissipation characteristics.
  • Robust Thermal Performance: With an enhanced thermal profile, this MOSFET can operate at higher temperatures, maintaining stability and reliability in demanding conditions.

Applications

The versatility of the ZXMN3G32DN8TC makes it a perfect fit for a diverse array of applications. It is particularly well-suited for:

  • DC-DC converters
  • Power supply circuits
  • Motor control systems
  • LED lighting solutions
  • Automotive applications
  • High-efficiency computing and server power systems

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the ZXMN3G32DN8TC is no exception. It is manufactured with stringent quality control processes, ensuring that each MOSFET meets the high standards expected by industry professionals. The device also comes with the reliability and support that customers have come to expect from Diodes Incorporated, making it a trustworthy component for your next project.

With its combination of efficiency, performance, and durability, the ZXMN3G32DN8TC from Diodes Incorporated is a smart choice for anyone looking to enhance their electronic designs.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
Need more? Email Us
Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input OR Gate
Lowest to $0.0919
Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us
Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616
Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us
Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347
AVAGO TECHNOLOGIES LIMITED
Silicon Bipolar Darlington Amplifier Small Signal Gain Amplifier
Lowest to $2.8677
SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess