EN
  • EN
  • DE

MTA18ASF2G72PDZ-2G9

Part No MTA18ASF2G72PDZ-2G9
Manufacturer Micron Technology Inc.
Catalog Memory - Modules
Description DDR4-2933Y 2Gx72 ECC Reg/RDIMM 2Rx8 (16GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 946324-MTA18ASF2G72PDZ-2G9
Series *
Ultra Librarian 3D Model Ultra Librarian MTA18ASF2G72PDZ-2G9 CAD Model

Description

The MTA18ASF2G72PDZ-2G9 is a 16GB DDR4 ECC Registered DIMM (RDIMM) manufactured by Micron Technology Inc. It is designed for use in servers and high-performance workstations, offering a balance of capacity and performance to meet the demands of various enterprise applications. It adheres to JEDEC standards for DDR4 memory, ensuring compatibility with a wide range of systems.

Applications:

  • Servers
  • Workstations
  • Data centers
  • Cloud computing environments
  • Virtualization platforms

Features:

  • 16GB Capacity
  • DDR4 Technology
  • ECC (Error-Correcting Code) for data integrity
  • RDIMM (Registered DIMM) for improved stability and scalability
  • Operating speed of 2933 MHz
  • 288-Pin DIMM form factor
  • 1.2V operating voltage

Benefits:

  • Increased Capacity: The 16GB capacity provides ample memory for handling moderate to large workloads, enabling smoother multitasking and improved application performance.
  • Enhanced Data Reliability: ECC functionality detects and corrects single-bit errors, preventing data corruption and ensuring data integrity, which is crucial for critical applications.
  • Improved Stability and Scalability: The Registered DIMM design enhances signal integrity and stability, allowing for higher memory module densities and improved system scalability.
  • Faster Performance: The 2933 MHz operating speed allows for faster data access and processing, resulting in quicker application response times and improved overall system performance.
  • Energy Efficiency: DDR4 technology operates at a lower voltage (1.2V) compared to previous generations, reducing power consumption and heat generation, leading to lower operating costs.

Additional Details:

The Micron MTA18ASF2G72PDZ-2G9 is designed to meet the demanding requirements of server and workstation environments. It's well-suited for applications such as virtualization, database management, and scientific computing. The module supports advanced memory management features, including on-die termination (ODT) and dynamic calibration, which further enhance signal integrity and system reliability. Its JEDEC compliance ensures seamless integration with a broad range of server platforms, simplifying deployment and maintenance. This memory module enhances system reliability, efficiency, and performance, making it a valuable component for modern data centers and enterprise environments.

You May Also Be Interested in

Micron Technology Inc.
DDR4-2133P 1Gx72 NVRDIMM 1Rx4 (8GB)
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Micron Technology Inc.
PC100 32Mx72 ECC Reg (256MB)
Need more? Email Us
Samsung
PC66 8Mx64-GL
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 4Gx72 NVRDIMM 2DRx4 (32GB)
Need more? Email Us
Kingston
Rambus 256MB 800MHz
Need more? Email Us
Infineon Technologies
Rambus 128MB 700MHz
Need more? Email Us
Intel
Optane PMem 200 256GB
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess