EN
  • EN
  • DE

MTA18ADF2G72PZ-2G6E1

Part No MTA18ADF2G72PZ-2G6E1
Manufacturer Micron Technology Inc.
Catalog Memory - Modules
Description DDR4-2666V 2Gx72 ECC Reg/RDIMM 1Rx4 (16GB) VLP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 946629-MTA18ADF2G72PZ-2G6E1
Series *
Ultra Librarian 3D Model Ultra Librarian MTA18ADF2G72PZ-2G6E1 CAD Model

Description

The Micron MTA18ADF2G72PZ-2G6E1 is a 16GB DDR4-2666MHz Registered DIMM (RDIMM) designed for server and workstation applications. This module offers a balance of capacity, speed, and reliability to enhance system performance.

Applications:

  • Servers
  • Workstations
  • Data Centers
  • Cloud Computing
  • Virtualization

Features:

  • 16GB Capacity
  • DDR4 Technology
  • 2666MHz Clock Speed
  • RDIMM Form Factor (288-pin)
  • Registered Memory
  • ECC (Error Correcting Code)
  • 1.2V Low Voltage Operation

Benefits:

  • Sufficient Capacity: 16GB provides adequate memory for most server and workstation workloads.
  • Improved Performance: DDR4 technology delivers faster data transfer rates compared to DDR3.
  • Enhanced Reliability: ECC memory detects and corrects single-bit errors, improving data integrity and system stability.
  • Increased Stability: Registered memory enhances signal integrity, providing increased stability in systems with multiple memory modules.
  • Lower Power Consumption: 1.2V operation reduces power consumption and heat generation.

Additional Details:

The Micron MTA18ADF2G72PZ-2G6E1 is built with high-quality Micron DRAM chips and undergoes extensive testing to ensure reliable operation and compatibility. The RDIMM design helps maintain signal integrity, which is crucial in server and workstation environments. This module adheres to JEDEC standards for DDR4 RDIMMs. The part utilizes a x4 based component organization. It is well-suited for businesses needing reliable memory for enterprise-level applications and server deployments.

You May Also Be Interested in

Elpida Memory
Rambus 128MB 800MHz 40ns
Need more? Email Us
Infineon Technologies
Rambus 128MB 600MHz
Need more? Email Us
Hynix Semiconductor
SODIMM EDO 3.3V 4Mx64-50
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Infineon Technologies
Rambus 512MB ECC 800MHz
Need more? Email Us
Intel
Optane PMem 100 512GB
Need more? Email Us
SpecTek
EDO SIMM 16Mx32-60
Need more? Email Us
Samsung
Rambus 128MB 800MHz 40ns
Need more? Email Us
Micron Technology Inc.
SODIMM EDO 3.3V 8Mx64-50
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess