EN
  • EN
  • DE

MT9LSDT3272G-133D2

Part No MT9LSDT3272G-133D2
Manufacturer Micron Technology Inc.
Catalog Memory - Modules
Description PC133 256Mx72 ECC Reg
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 951976-MT9LSDT3272G-133D2
Series *
Ultra Librarian 3D Model Ultra Librarian MT9LSDT3272G-133D2 CAD Model

Description

The MT9LSDT3272G-133D2 is a 256MB SDRAM SODIMM module manufactured by Micron Technology Inc. It is designed for use in laptops and other small form-factor devices.

Applications:

  • Laptop Computers
  • Notebook Computers
  • Embedded Systems
  • Industrial PCs

Features:

  • Capacity: 256MB
  • Memory Type: SDRAM
  • Form Factor: SODIMM (Small Outline Dual Inline Memory Module)
  • Speed: PC133 (133MHz) - indicated by -133
  • Organization: Likely 32Mx72 (32MB x 72 bits)
  • Voltage: 3.3V

Benefits:

  • Increased Memory Capacity: Upgrading to this module increases the system's memory capacity, improving performance.
  • Fast Data Access: SDRAM technology provides fast data access for improved system responsiveness.
  • Reliable Performance: Micron is a reputable manufacturer of memory products.
  • Compact Size: SODIMM form factor is ideal for space-constrained applications.

Additional Details:

The MT9LSDT3272G-133D2 module conforms to industry standards for SDRAM SODIMM modules. It supports standard SDRAM features such as burst mode operation, auto-refresh, and power-saving modes. The 'D2' likely indicates a specific revision or timing configuration. For detailed specifications, including timing parameters, voltage requirements, and pinout diagrams, refer to the official datasheet.

This SDRAM SODIMM module is suitable for upgrading or repairing older laptop computers and other devices that utilize SDRAM as their main system memory. It provides a reliable and cost-effective way to extend the lifespan of these systems.

You May Also Be Interested in

Micron Technology Inc.
DDR4-2133P 1Gx72 NVRDIMM 1Rx4 (8GB)
Need more? Email Us
Micron Technology Inc.
SODIMM EDO 3.3V 8Mx64-50
Need more? Email Us
Hynix Semiconductor
SODIMM EDO 3.3V 4Mx64-50
Need more? Email Us
Samsung
Rambus 512MB 800MHz 40ns
Need more? Email Us
Samsung
PC66 8Mx64-GL
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Kingston
Rambus 256MB 800MHz
Need more? Email Us
SK hynix
PC66 16Mx64-H
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 4Gx72 NVRDIMM 2DRx4 (32GB)
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess