EN
  • EN
  • DE

MT9LSDT1672G-133B9

Part No MT9LSDT1672G-133B9
Manufacturer Micron Technology Inc.
Catalog Memory - Modules
Description PC133 16Mx72-75 ECC Reg
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 952192-MT9LSDT1672G-133B9
Series *
Ultra Librarian 3D Model Ultra Librarian MT9LSDT1672G-133B9 CAD Model

Description

The Micron MT9LSDT1672G-133B9 is a 128MB SDRAM SODIMM. This memory module is designed for use in laptop computers and other small form factor devices that require standard SDRAM.

Applications:

  • Laptop Computers
  • Embedded Systems
  • Thin Clients
  • Industrial Computing Devices

Features:

  • 128MB Capacity
  • SDRAM Technology
  • PC133 (133MHz) Speed
  • 144-Pin SODIMM
  • Unbuffered

Benefits:

  • Provides essential memory for laptop operation
  • Enables smooth multitasking for everyday tasks
  • Offers a cost-effective memory solution
  • Maintains compatibility with systems requiring SDRAM SODIMM

Additional Details:

The MT9LSDT1672G-133B9 operates at a voltage of 3.3V. It adheres to the PC133 standard, providing a peak transfer rate of 1.06 GB/s. Its 144-pin SODIMM form factor is designed for compatibility with laptop motherboards supporting SDRAM. The unbuffered design facilitates faster data access, benefiting overall system responsiveness. This memory module is suitable for upgrading older laptops to improve performance for basic applications and multitasking. It is built with Micron's quality components, ensuring stable and reliable operation. The compact SODIMM design makes it an ideal choice for space-constrained systems, balancing memory capacity and physical size. This module allows older laptop computers to handle daily computing tasks efficiently.

You May Also Be Interested in

Samsung
PC66 8Mx64-GL
Need more? Email Us
Intel
Optane PMem 100 128GB
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Intel
Optane PMem 100 512GB
Need more? Email Us
Samsung
Rambus 128MB 800MHz 40ns
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Intel
Optane PMem 200 512GB
Need more? Email Us
Samsung
Rambus 512MB 800MHz 40ns
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess