EN
  • EN
  • DE

MT9HTF12872JZ-80EH1D6

Part No MT9HTF12872JZ-80EH1D6
Manufacturer Micron Technology Inc.
Catalog Memory - Modules
Description DDR2-800 128Mx72 Reg
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 950084-MT9HTF12872JZ-80EH1D6
Series *
Ultra Librarian 3D Model Ultra Librarian MT9HTF12872JZ-80EH1D6 CAD Model

Description

The MT9HTF12872JZ-80EH1D6 is a 1GB DDR2 SODIMM (Small Outline Dual Inline Memory Module) manufactured by Micron Technology. This memory module is commonly used in laptops, notebooks, and other small form factor devices, offering a balance of performance and power efficiency. It conforms to industry-standard specifications for DDR2 memory, ensuring compatibility with a wide range of systems.

Applications

  • Laptops
  • Notebooks
  • Small Form Factor PCs

Features

  • 1GB capacity
  • DDR2 technology
  • Operating frequency: 800MHz (PC2-6400)
  • 200-pin SODIMM form factor
  • Unbuffered
  • Non-ECC
  • Double Data Rate architecture; two data transfers per clock cycle
  • Serial presence detect (SPD)
  • Lead-free

Benefits

  • Increased system responsiveness
  • Improved multitasking capabilities
  • Enhanced data transfer rates compared to DDR
  • Compatibility with DDR2-supported laptop motherboards
  • Reduced power consumption compared to earlier memory technologies
  • Small form factor for space-constrained devices
  • Reliable performance due to Micron's quality manufacturing standards

Additional Details

The MT9HTF12872JZ-80EH1D6 module operates at a voltage of 1.8V. This unbuffered, non-ECC SODIMM is primarily intended for consumer and commercial laptops where error correction is not a critical requirement. The module’s serial presence detect (SPD) feature allows the system BIOS to automatically configure the memory settings for optimal performance. DDR2 memory provides a significant improvement in bandwidth over its predecessor, DDR, enabling faster data access and improved overall system performance. The small outline of the SODIMM allows it to be easily installed in laptops and other portable devices where space is limited. The 80EH1D6 speed grade indicates a specific timing configuration, ensuring that the memory operates reliably at its rated speed. Micron is a leading manufacturer of memory chips, and their products are known for their quality and reliability.

You May Also Be Interested in

Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Kingston
Rambus 256MB 800MHz
Need more? Email Us
Intel
Optane PMem 100 128GB
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns 232pins
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Lexar
FORESEE EMMC
Lowest to $33.4285
Intel
Optane PMem 200 256GB
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Samsung
Rambus 512MB ECC 800MHz 40ns
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess