EN
  • EN
  • DE

MT58LC32K32B3LG-9

Part No MT58LC32K32B3LG-9
Manufacturer Micron Technology Inc.
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1080961-MT58LC32K32B3LG-9
Categories OEM Parts(M-N)
Manufacturer Micron Technology Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MT58LC32K32B3LG-9 CAD Model

Description

The MT58LC32K32B3LG-9 is a high-performance synchronous burst static random access memory (SRAM) from Micron Technology. This device is designed for applications requiring fast access times, high bandwidth, and low power consumption.

Applications

  • Networking equipment, such as routers, switches, and line cards
  • Telecommunications infrastructure
  • High-performance computing
  • Data acquisition systems
  • Graphics and image processing

Features

  • High-speed clock frequency: Operates at speeds up to 133 MHz, offering a cycle time of 7.5 ns (for -7.5 variants, the -9 indicates slower speed - approximately 111MHz).
  • Synchronous Operation: All operations are synchronized to the clock signal ensuring reliable data transfer.
  • 32Kb x 32 memory organization: Provides a 32-bit wide data path and 32Kb memory depth.
  • Burst Counter: Supports linear burst and interleaved burst modes for efficient data transfer.
  • Single Cycle Deselect: Allows for fast deselecting, improving bus efficiency.
  • Byte Write Enable: Enables individual byte writing within a 32-bit word.
  • Low Voltage Operation: Typically operates at 3.3V or 2.5V, reducing power consumption.
  • Available in FBGA Package: Offers a compact form factor and excellent thermal performance.

Benefits

  • Improved System Performance: The high clock frequency and synchronous operation enable faster data access and processing.
  • Enhanced Bandwidth: The burst counter and wide data bus support high data transfer rates.
  • Reduced Latency: Synchronous operation minimizes access latency.
  • Lower Power Consumption: Low voltage operation and power-down modes help conserve energy.
  • Simplified Design: The synchronous interface and byte write enable simplify memory controller design.
  • Reliable Operation: Designed for demanding applications, ensuring high reliability.

Additional Details

The MT58LC32K32B3LG-9 requires a stable power supply, typically 3.3V or 2.5V, depending on the specific configuration. The device is available in a Fine-Pitch Ball Grid Array (FBGA) package for surface mounting. Detailed specifications regarding timing, voltage levels, and operating temperatures can be found in the manufacturer's datasheet. The part incorporates various power-saving features, including a sleep mode, to minimize power consumption when the device is not actively being accessed.

You May Also Be Interested in

New Japan Radio
Lowest to $1.4033
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Lowest to $0.3269

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess