EN
  • EN
  • DE

MT58L64L32PT-6

Part No MT58L64L32PT-6
Manufacturer Micron Technology Inc.
Catalog Unclassified Memory
Description IC SRAM 2MBIT PARALLEL 100TQFP / SRAM Memory IC 2Mb (64K x 32) Parallel 166 MHz 3.5 ns 100-TQFP (14x20.1)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr Micron Technology Inc.
Series SYNCBURST™
Package Bulk
Memory Type Volatile
Memory Format SRAM
Technology SRAM
Memory Size 2Mb (64K x 32)
Memory Interface Parallel
Clock Frequency 166 MHz
Access Time 3.5 ns
Voltage - Supply 3.135V ~ 3.6V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Package / Case 100-LQFP
Supplier Device Package 100-TQFP (14x20.1)
RoHS Status RoHS non-compliant
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN 3A991B2A
HTSUS 8542.32.0041
Other Names 2156-MT58L64L32PT-6,CYPMCNMT58L64L32PT-6
Standard Package 500
Win Source Part Number 1218873-MT58L64L32PT-6
Ultra Librarian 3D Model Ultra Librarian MT58L64L32PT-6 CAD Model

Description

The Micron Technology Inc. MT58L64L32PT-6 is a 2Mb (64K x 32) synchronous burst SRAM with an access time of 3.5 ns.

  • Memory Size: 2Mb (64K x 32)
  • Access Time: 3.5 ns
  • Voltage Supply: 3.135V to 3.6V
  • Clock Frequency: 166 MHz
  • Package: 100-LQFP
  • Memory Interface: Parallel
  • RoHS: Non-compliant

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.7665 $60.8985
21+ $5.5520 $116.5920
33+ $5.3785 $177.4905
45+ $5.2050 $234.2250
58+ $5.0316 $291.8328
77+ $4.5110 $347.3470
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,180 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess