EN
  • EN
  • DE

MT53E512M64D4RQ-046 WT:F

Part No MT53E512M64D4RQ-046 WT:F
Manufacturer Micron Technology Inc.
Catalog DDR
Description LPDDR4-4266 512MX64 (32Gb)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Series *
Win Source Part Number 942696-MT53E512M64D4RQ-046 WT:F
Ultra Librarian 3D Model Ultra Librarian MT53E512M64D4RQ-046 WT:F CAD Model

Description

The Micron MT53E512M64D4RQ-046 WT:F is a DDR4 SDRAM (Synchronous Dynamic Random-Access Memory) component, primarily designed for high-performance computing and embedded applications requiring reliable and efficient memory solutions.

Applications

  • Industrial PCs
  • Networking Devices
  • Embedded Systems
  • Automotive Applications
  • Medical Devices

Features

  • Capacity: 4Gb (512M x 64)
  • Interface: DDR4 SDRAM
  • Data Rate: Up to 2133 MT/s
  • Operating Voltage: 1.2V
  • CAS Latency (CL): Specified in the part number's timing parameters
  • Burst Length: 8
  • On-Die Termination (ODT): Improves signal integrity during high-speed operation.
  • Write CRC: Enhances data reliability with error detection capabilities.
  • Lead-Free and RoHS Compliant
  • Package: FBGA

Benefits

  • High Bandwidth: DDR4 technology provides significantly higher bandwidth compared to previous generations, leading to faster data transfer rates and improved system performance.
  • Low Power Consumption: Operates at 1.2V, reducing power consumption and heat generation, which is essential for embedded and mobile applications.
  • Improved Signal Integrity: On-Die Termination (ODT) minimizes signal reflections, ensuring reliable data transfer at high speeds.
  • Enhanced Data Reliability: The Write CRC feature helps detect and correct errors, safeguarding data integrity during critical operations.
  • Compact Size: FBGA package allows for space-saving designs, making it suitable for applications where size is a constraint.

Technical Specifications

The MT53E512M64D4RQ-046 WT:F complies with JEDEC standards for DDR4 SDRAM. It supports various timing parameters and configurations for optimal performance. This component is manufactured using advanced process technology, ensuring high reliability and low power consumption. Refer to the Micron datasheet for detailed timing specifications, electrical characteristics, and package dimensions.

You May Also Be Interested in

Amd
EPYC 9355 (32C 64T 3.55/4.4GHz)
Need more? Email Us
Samsung
DDR5-6400 1Gx64 CUDIMM 1Rx16 (8GB)
Need more? Email Us
Micron Technology Inc.
DDR5-6400 12Gx80 RDIMM 2Rx4 (96GB)
Need more? Email Us
Samsung
DDR4-3200 512Mx16 (8Gb)
Lowest to $65.7523
Amd
AMD Ryzen™ 5 PRO 5655G (6C 12T 3.90/4.40GHz)
Need more? Email Us
Intel
Core Ultra 5 245KF (24M Cache, up to 5.20 GHz)
Need more? Email Us
ASUS
Dual GeForce RTX 5070 12GB GDDR7 OC Edition
Need more? Email Us
Intel
Core Ultra 5 225 (20M Cache, up to 4.90 GHz)
Need more? Email Us
Samsung
Memory (ICs) RoHS
Lowest to $29.1045

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess