EN
  • EN
  • DE

MT53E1G64D4HJ-046 WT:A

Part No MT53E1G64D4HJ-046 WT:A
Manufacturer Micron Technology Inc.
Catalog DRAM
Description LPDDR4-4266 1Gx64 (64Gb)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category DRAM
Manufacturer Micron Technology Inc.
Win Source Part Number 1447162-MT53E1G64D4HJ-046 WT:A
Package Box
Product Status Obsolete
Memory Format DRAM
Technology SDRAM - Mobile LPDDR4X
Memory Size 64Gbit
Memory Organization 1G x 64
Memory Interface Parallel
Clock Frequency 2.133 GHz
Grade -
Package / Case 556-TFBGA
Supplier Device Package 556-WFBGA (12.4x12.4)
Ultra Librarian 3D Model Ultra Librarian MT53E1G64D4HJ-046 WT:A CAD Model

Description

Micron's MT53E1G64D4HJ-046 WT:A stands at the forefront of LPDDR4 DRAM technology, delivering an exceptional blend of capacity and speed to meet the needs of the most demanding computing environments. With a specification of LPDDR4-4266 and a massive memory capacity of 64 gigabits, the MT53E1G64D4HJ-046 WT:A is uniquely positioned to offer unparalleled performance for sophisticated computing applications. This component boasts a 1Gx64 configuration, making it a powerhouse for devices requiring extensive memory resources, including advanced smartphones, high-performance laptops, and enterprise-grade servers. Micron, renowned for its innovative approach to memory solutions, employs cutting-edge technology to ensure this DRAM chip offers not just vast capacity but also superior speed, reliability, and energy efficiency. The MT53E1G64D4HJ-046 WT:A is an exemplary demonstration of how modern memory components can support evolving technology trends, facilitating faster data processing, enhanced multitasking, and an overall improvement in system responsiveness. Its robust performance characteristics make it a key enabler of next-generation technology applications where speed and capacity are critical.

You May Also Be Interested in

Alliance Memory, Inc.
512Mb SDRAM 32M x 16 Industrial Temp
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
SDRAM 1Mx16 PC143
Need more? Email Us
Alliance Memory, Inc.
DDR1 128MB 2M X 32 200MHz COMMERCIAL TEMP
Lowest to $5.7156
ISSI, Integrated Silicon Solution Inc
SD-143 32Mx16 (512Mb) Cu 54-TSOPII AutoG2
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
SD 4Mx32 PC143
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
SD-143 32Mx8 (256Mb)
Need more? Email Us
Winbond Electronics
SD 4Mx32 PC166
Need more? Email Us
Alliance Memory, Inc.
SD 8Mx16 PC166 200MHz Commercial Temp Tape and Reel
Need more? Email Us
Alliance Memory, Inc.
DRAM 128Mb, 3.3V, 143Mhz 4M x 32 SDRAM
Lowest to $7.0283

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess