EN
  • EN
  • DE

MT53E1G64D4HJ-046 AAT:A

Part No MT53E1G64D4HJ-046 AAT:A
Manufacturer Micron Technology Inc.
Catalog Memory
Description LPDDR4 64G 1GX64 FBGA QDP / Memory IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Micron Technology Inc.
Package Box
Product Status Active
Programmable Not Verified
Standard Package 1 pcs
REACH Status REACH Unaffected
Win Source Part Number 942594-MT53E1G64D4HJ-046 AAT:A
Ultra Librarian 3D Model Ultra Librarian MT53E1G64D4HJ-046 AAT:A CAD Model

Description

The Micron MT53E1G64D4HJ-046 AAT:A is a DDR4 SDRAM component designed for high-performance and low-power applications. This memory chip is engineered to meet the demanding requirements of modern computing and embedded systems.

Applications

  • Automotive Infotainment Systems
  • Industrial Control Systems
  • Networking Equipment
  • Embedded Computing Platforms
  • Mobile Devices

Features

  • Capacity: 1Gb (64M x 16)
  • Interface: DDR4 SDRAM
  • Data Rate: Up to 2133 MT/s
  • Operating Voltage: 1.2V
  • Temperature Range: -40°C to +105°C (Automotive Grade)
  • CAS Latency (CL): Specified in the part number's timing parameters
  • Burst Length: 8
  • On-Die Termination (ODT): Improves signal integrity
  • Write CRC: Enhances data reliability
  • Lead-Free and RoHS Compliant
  • Package: FBGA

Benefits

  • Extended Temperature Range: Operates reliably in harsh environments, making it suitable for automotive and industrial applications.
  • High Bandwidth: DDR4 technology provides significantly higher bandwidth compared to previous generations.
  • Low Power Consumption: 1.2V operation reduces power consumption, extending battery life in portable devices.
  • Improved Signal Integrity: On-Die Termination (ODT) ensures reliable data transfer at high speeds.
  • Enhanced Data Reliability: Write CRC provides error detection and correction for write operations.

Technical Specifications

The MT53E1G64D4HJ-046 AAT:A is compliant with JEDEC standards for DDR4 SDRAM. It supports various timing parameters and configurations for optimal performance. This component is manufactured using advanced process technology for enhanced reliability and low power consumption. Refer to the Micron datasheet for detailed specifications, electrical characteristics, and package information.

You May Also Be Interested in

Microchip Technology
Need more? Email Us
Microchip Technology
IC SRAM 1MBIT SPI/DUAL 8SOIC
Need more? Email Us
Maxim Integrated
Need more? Email Us
Microchip Technology
IC SRAM 1MBIT SPI/DUAL 8TSSOP
Need more? Email Us
Microchip Technology
IC SRAM 1MBIT SPI/DUAL 8SOIC
Need more? Email Us
Microchip Technology
IC SRAM 1MBIT SPI/DUAL 8TSSOP
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
Lowest to $5.8209
Microchip Technology
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $26.0857 $78.2571
6+ $21.4045 $128.4270
9+ $20.7357 $186.6213
12+ $20.0670 $240.8040
15+ $19.3971 $290.9565
20+ $17.3908 $347.8160
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,417 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess