EN
  • EN
  • DE

MT53B256M32D1PX-062

Part No MT53B256M32D1PX-062
Manufacturer Micron Technology Inc.
Catalog DRAM
Description LPDDR4 256Mx32
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category DRAM
Win Source Part Number 1447021-MT53B256M32D1PX-062
Manufacturer Micron Technology Inc.
Ultra Librarian 3D Model Ultra Librarian MT53B256M32D1PX-062 CAD Model

Description

The MT53B256M32D1PX-062 is an efficient LPDDR4 DRAM chip from Micron, providing a unique configuration of 256Mx32 and totaling 8 gigabits (Gb) of capacity. This module is engineered to operate at lower speeds which are optimized for applications that do not require the extreme data rates of higher-end counterparts, while still benefiting from the power efficiency and compact form factor of the LPDDR4 standard. It is perfect for a wide range of uses, including consumer electronics, IoT devices, and other embedded systems where energy efficiency and space saving are crucial. Despite its smaller capacity and lower speed, it still offers the performance reliability that Micron's products are known for. This makes the MT53B256M32D1PX-062 an ideal choice for designers looking to balance cost, performance, and power consumption in their products. Furthermore, its optimization for low-energy consumption makes it particularly suited for battery-powered devices, ensuring that they can operate for extended periods between charges.

You May Also Be Interested in

Micron Technology Inc.
LPDDR2-800 64Mx64 400MHz
Need more? Email Us
Hynix Semiconductor
GDDR6 256Mx32 10GHz (8Gb)
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
LPDDR2-800 32Mx32 (1Gb) 134-BGA
Need more? Email Us
Samsung
HBM3 6.4Gb/s 16Gb
Lowest to $76.0839
AP Memory
LPDDR2 512Mx32 933MHz
Need more? Email Us
AP Memory
LPDDR2 1Gbx32 933MHz
Need more? Email Us
Winbond Electronics
LPDDR 16Mx32 166MHz
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
LPDDR2-800 64Mx16 (1Gb) A1 134-FBGA
Need more? Email Us
Winbond Electronics
LPDDR 32Mx16 166MHz
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess