The MT52L1G64D8QC-093 WT:B is a high-performance LPDDR4 SDRAM (Low-Power Double Data Rate 4 Synchronous Dynamic Random-Access Memory) component manufactured by Micron Technology Inc. It is specifically designed for mobile and embedded applications requiring high bandwidth and low power consumption. The part number indicates a 1Gb (Gigabit) density, organized as 64Mx8.
Applications:
- Smartphones and tablets
- Mobile computing devices
- Automotive infotainment systems
- Wearable technology (smartwatches, fitness trackers)
- Embedded systems with low power requirements
Features:
- LPDDR4 technology for ultra-low power operation
- High-speed data transfer rates, supporting fast read and write operations
- Organized as 64M x 8 bits
- On-Die ECC (Error Correction Code) for improved data reliability
- Lead-free and RoHS compliant
Benefits:
- Extended battery life in mobile devices due to low power consumption
- Improved system performance with fast memory access
- Increased data integrity and reliability through ECC
- Smaller form factor suitable for space-constrained applications
- Environmentally friendly design (lead-free and RoHS compliance)
Technical Specifications:
The MT52L1G64D8QC-093 WT:B operates at a voltage of 1.1V/0.6V (VDDQ). The "-093" likely signifies a speed grade of 933 MHz. The component comes in a FBGA (Fine-pitch Ball Grid Array) package. It complies with JEDEC standards for LPDDR4 SDRAM.
Important Note: Always consult the Micron Technology datasheet for the most accurate and up-to-date specifications and operating conditions.