The Micron MT4HTF3264HY-667F1 is a 256MB DDR2 667MHz SODIMM memory module, commonly used in older laptops and small form factor computers. It's designed to improve system performance by increasing the available memory, allowing for smoother multitasking and faster application loading. This module adheres to industry standards, ensuring compatibility and reliability across various systems.
Applications
- Laptop Computers
- Notebooks
- Small Form Factor PCs
- Embedded Systems
Features
- 256MB Capacity
- DDR2 Technology
- 667MHz Clock Speed (PC2-5300)
- SODIMM Form Factor (200-pin)
- Unbuffered
- Non-ECC
- 1.8V Operating Voltage
- Double-sided configuration
Benefits
- Improved System Performance: Adding 256MB of RAM can improve the performance of older systems, particularly when running basic applications.
- Enhanced Multitasking: Allows for running a few more applications concurrently.
- Increased Responsiveness: Improves the overall responsiveness of the system.
- Cost-Effective Upgrade: An affordable option for extending the life of an older device.
- Easy Installation: SODIMM modules are designed for easy installation in compatible laptops.
Additional Details
The MT4HTF3264HY-667F1 is a double-sided SODIMM module. It operates at a standard voltage of 1.8V and is designed to comply with JEDEC standards. The '667F1' likely indicates a specific speed grade and revision of the memory. This module is unbuffered and non-ECC.