EN
  • EN
  • DE

MT49H8M36BM-33:B TR

Part No MT49H8M36BM-33:B TR
Manufacturer Micron Technology Inc.
Catalog SDRAM
Description IC RLDRAM 288MBIT 300MHZ 144UBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Micron Technology Inc.
Packaging Reel - TR
Memory Type Volatile
Memory Format DRAM
Technology DRAM
Memory Size 288Mb (8M x 36)
Max Frequency 300MHz
Access Time 20ns
Supply Voltage - Operating 1.7 V to 1.9 V
Temperature Range - Operating 0°C to 95°C (TC)
Mounting SMD (SMT)
Case / Package 144-μBGA (18.5x11)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 497017-MT49H8M36BM-33:B TR
Ultra Librarian 3D Model Ultra Librarian MT49H8M36BM-33:B TR CAD Model

Description

The MT49H8M36BM-33:B TR is a high-performance synchronous dynamic random-access memory (SDRAM) module manufactured by Micron Technology Inc. This SDRAM module is designed for use in a variety of applications requiring high bandwidth and low latency memory access, such as networking equipment, graphics cards, and embedded systems.

Applications

  • Networking Equipment: Used in routers, switches, and other networking devices for packet buffering and high-speed data transfer.
  • Graphics Cards: Employed as graphics memory in GPUs for storing textures, framebuffers, and other graphical data.
  • Embedded Systems: Integrated into embedded systems for real-time data processing and storage.
  • Video Processing: Utilized in video processing equipment for buffering and manipulating video data.
  • High-Performance Computing: Used in high-performance computing applications for fast data access and processing.

Features

  • High Bandwidth: Provides high bandwidth for fast data transfer.
  • Low Latency: Features low latency for quick memory access.
  • Synchronous Operation: Operates synchronously with the system clock for precise timing.
  • Multiple Banks: Contains multiple memory banks for concurrent data access.
  • JEDEC Standard: Complies with JEDEC standards for compatibility and interoperability.

Benefits

  • Enhanced System Performance: High bandwidth and low latency improve overall system performance.
  • Efficient Data Processing: Synchronous operation enables efficient data processing.
  • Increased Memory Capacity: Multiple banks allow for increased memory capacity.
  • Compatibility: JEDEC standard ensures compatibility with other system components.
  • Reliable Operation: Designed for reliable operation in demanding applications.

Technical Specifications

The MT49H8M36BM-33:B TR has a memory capacity of 288Mb. It operates at a clock frequency of 333 MHz, and it's organized as 8M x 36. The module supports burst modes for efficient data transfer. The operating voltage is typically 1.8V. It is available in a FBGA package for surface mount assembly.

This SDRAM module is a high-performance memory solution for applications requiring fast and reliable data access. Its high bandwidth and low latency make it an ideal choice for demanding memory applications.

You May Also Be Interested in

Micron Technology Inc.
IC DRAM 16GBIT POD 180FBGA
Lowest to $174.4361
Samsung
LPDDR5X-8533 x32 (16Gb)
Lowest to $546.0000
Samsung
LPDDR5X-7500 x32 (128Gb)
Need more? Email Us
Micron Technology Inc.
3V~3.6V 128Mbit 133MHz TSOP-54 Memory (ICs) RoHS
Lowest to $135.4478
Micron Technology Inc.
256Mbit 3V~3.6V 133MHz VFBGA-54(8x14) Memory (ICs) RoHS
Lowest to $19.3534
Micron Technology Inc.
IC SDRAM 1GBIT 800MHZ 96FBGA / DRAM Chip DDR3 SDRAM 1Gbit 64Mx16 1.5V 96-Pin FBGA Tray
Lowest to $5.8208
Micron Technology Inc.
IC SDRAM 512MBIT 200MHZ 66TSOP
Lowest to $4.4806
ISSI, Integrated Silicon Solution Inc
IC DRAM 256M PARALLEL 60TFBGA
Lowest to $6.0770
Kioxia America, Inc.
IC FLASH 1TBIT EMMC 153FBGA
Lowest to $138.0000

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $27.4855 $82.4565
6+ $22.5525 $135.3150
8+ $21.8468 $174.7744
11+ $21.1423 $232.5653
15+ $20.4377 $306.5655
19+ $18.3241 $348.1579
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,030 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess