EN
  • EN
  • DE

MT49H16M36SJ-25IT:B

Part No MT49H16M36SJ-25IT:B
Manufacturer Micron Technology Inc.
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Micron Technology Inc.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 831917-MT49H16M36SJ-25IT:B
Ultra Librarian 3D Model Ultra Librarian MT49H16M36SJ-25IT:B CAD Model

Description

The MT49H16M36SJ-25IT:B is a high-performance DDR2 SDRAM (Double Data Rate 2 Synchronous Dynamic Random-Access Memory) from Micron Technology. It is a 576Mb memory module organized as 16M x 36 bits, designed for demanding applications requiring high bandwidth and low latency.

Applications

  • High-Performance Computing: Used in servers and workstations for fast data processing.
  • Graphics Cards: Employed as memory for rendering images and textures in mid-range graphics solutions.
  • Networking Devices: Suitable for high-speed routers and switches.
  • Industrial Control Systems: Provides fast memory for real-time data processing.
  • Telecommunications Equipment: Integrated into devices requiring high-speed data transfer.

Features

  • DDR2 Technology: Utilizes DDR2 architecture for improved performance and bandwidth.
  • 576Mb Density: Provides a high memory capacity for demanding applications.
  • Operating Speed: Supports a data transfer rate of up to 400 Mbps (200 MHz clock).
  • Operating Voltage: Operates at a voltage of 1.8V.
  • CAS Latency: Supports various CAS Latency (CL) settings for flexible timing configurations.
  • On-Die Termination (ODT): Includes ODT for signal integrity improvement.
  • Differential Clock Inputs: Features differential clock inputs for noise reduction.
  • Lead-Free: Compliant with lead-free standards.

Benefits

  • High Bandwidth: Delivers high data transfer rates, boosting overall system performance.
  • Low Power Consumption: Reduces power consumption compared to previous generation SDRAMs.
  • Improved Signal Integrity: Enhanced signal integrity for reliable operation.
  • Compact Size: Allows for integration into space-constrained applications.
  • Cost-Effective: Provides a balance of performance and cost.

Additional Details

The MT49H16M36SJ-25IT:B DDR2 SDRAM is available in a FBGA package. The operating temperature range is -40°C to +85°C, making it suitable for industrial applications. This memory module supports programmable burst lengths. The device incorporates advanced circuit design to provide high-speed operation while minimizing power consumption. It offers features such as write leveling and dynamic on-die termination. This part is lead-free and RoHS compliant.

You May Also Be Interested in

Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess