EN
  • EN
  • DE

MT49H16M36FM-25:A

Part No MT49H16M36FM-25:A
Manufacturer Micron Technology Inc.
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 10+
Reference case 144UBGA
Manufacturer Micron Technology Inc.
Manufacturer Homepage www.micron.com
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 755235-MT49H16M36FM-25:A
Ultra Librarian 3D Model Ultra Librarian MT49H16M36FM-25:A CAD Model

Description

The MT49H16M36FM-25:A is a high-performance, high-bandwidth DDR2 SDRAM component from Micron Technology. It is designed for applications requiring substantial memory capacity and rapid data transfer rates, such as networking equipment, high-end graphics cards, and embedded systems.

Applications:

  • Networking routers and switches
  • Graphics cards
  • Embedded systems
  • High-performance computing
  • Video processing units

Features:

  • Capacity: 576Mb (16M x 36)
  • Organization: 16M x 36
  • Interface: DDR2
  • Speed: -25 (referring to the speed grade)
  • Operating Voltage: Typically 1.8V
  • Data Rate: High data transfer rates due to DDR2 architecture
  • Package: FBGA (Fine-Pitch Ball Grid Array)

Benefits:

  • High bandwidth: Enables rapid data access, critical for demanding applications.
  • Large capacity: Provides ample memory space for complex data sets and algorithms.
  • Low power consumption: Efficient power usage compared to older memory technologies.
  • Compact form factor: The FBGA package allows for dense memory arrangements on the circuit board.
  • Reliable performance: Micron is a reputable manufacturer known for producing reliable memory products.

Additional Details:

The MT49H16M36FM-25:A operates as a Double Data Rate 2 (DDR2) Synchronous DRAM. This means it transfers data on both the rising and falling edges of the clock signal, effectively doubling the data transfer rate compared to single data rate SDRAM. The specific '-25' designation in the part number refers to the speed grade, indicating the module's access time and clock frequency capabilities. Detailed timings, such as CAS latency (CL), RAS-to-CAS delay (tRCD), and Row Precharge Time (tRP), are critical for proper system integration and can be found in the device datasheet. These timings must be correctly configured in the memory controller to ensure stable and optimal performance. Proper thermal management may be needed to ensure the module operates within specified temperatures.

You May Also Be Interested in

Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess