EN
  • EN
  • DE

MT48LC8M8A2TG-7E

Part No MT48LC8M8A2TG-7E
Manufacturer Micron Technology Inc.
Catalog Unclassified Memory
Description SD-133 8Mx8
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 944975-MT48LC8M8A2TG-7E
Series *
Ultra Librarian 3D Model Ultra Librarian MT48LC8M8A2TG-7E CAD Model

Description

The MT48LC8M8A2TG-7E is a high-performance Synchronous DRAM (SDRAM) component produced by Micron Technology Inc. It is organized as 8 Meg x 8 bits, providing a total memory capacity of 64 Megabits. This SDRAM is engineered for applications that demand high memory bandwidth and low latency, rendering it appropriate for use in various computing and embedded systems.

Applications:

  • Networking Equipment: Routers, switches, and network interface cards.
  • Graphics Cards: Frame buffers and texture storage.
  • Embedded Systems: Industrial control systems and consumer electronics.
  • Printers and Scanners: Data buffering and image processing.
  • Telecommunications Equipment: Wireless base stations and communication devices.

Features:

  • Capacity: 64Mb (8 Meg x 8)
  • Organization: Configured as 8 Meg x 8 bits.
  • Speed: -7E indicates a speed grade optimized for performance, reflecting the device's operational clock frequency.
  • Interface: SDRAM (Synchronous DRAM) interface.
  • Package: TSOP (Thin Small Outline Package).
  • Power Supply: Typically operates at 3.3V.
  • Operating Temperature: Commercial temperature range.
  • Clock Rate: PC133 compliant.

Benefits:

  • High Bandwidth: SDRAM architecture facilitates fast data transfer rates, making it critical for demanding applications.
  • Low Latency: Swift access times minimize delays, enabling prompt data retrieval and processing.
  • Compact Size: TSOP package economizes on board space, which helps incorporate the device into compact designs.
  • Cost-Effective: Provides a balance of performance and affordability suitable for memory-intensive applications.
  • Reliable Performance: Created for consistent operation within the specified temperature range.

Additional Details:

The MT48LC8M8A2TG-7E SDRAM is characterized by its synchronous interface, ensuring that data transfers are synchronized with a clock signal for optimized timing control and data throughput. It supports burst read and write operations, which enhance data transfer efficiency. Its 64Mb capacity and 8-bit organization make it suitable for applications that require moderate memory storage with a byte-wide data path. The TSOP package offers a compact footprint ideal for space-constrained designs. This SDRAM is a reliable choice for applications demanding a balance of speed, capacity, and cost-effectiveness.

Micron's commitment to quality and reliability guarantees that the MT48LC8M8A2TG-7E meets the rigorous demands of current electronic systems. With its combination of high speed, reasonable capacity, and efficient design, this SDRAM stands as an excellent choice for a variety of memory-intensive applications.

You May Also Be Interested in

Microchip Technology
IC FLASH 8MBIT PARALLEL 48TSOP / FLASH Memory IC 8Mb (512K x 16) Parallel 55 ns 48-TSOP
Need more? Email Us
Microchip Technology
IC FLASH 2MBIT PARALLEL 32TSOP / FLASH Memory IC 2Mb (256K x 8) Parallel 45 ns 32-TSOP
Need more? Email Us
Simtek Corporation
PROGRAMMABLE TIMER PDSO48 / NVSRAM (Non-Volatile SRAM) Memory IC 1Mb (128K x 8) Parallel 25 ns 48-SSOP
Need more? Email Us
Microchip Technology
IC FLASH 4MBIT PARALLEL 48TFBGA / FLASH Memory IC 4Mb (256K x 16) Parallel 55 ns 48-TFBGA (6x8)
Lowest to $2.2439
Micron Technology Inc.
IC FLASH 4GBIT PARALLEL 63VFBGA / FLASH - NAND Memory IC 4Gb (512M x 8) Parallel 63-VFBGA (9x11)
Lowest to $9.2942
Spansion
IC FLASH 32MBIT PARALLEL 80PQFP / FLASH - NOR Memory IC 32Mb (1M x 32) Parallel 56 MHz 54 ns 80-PQFP (14x20)
Need more? Email Us
Micron Technology Inc.
IC DRAM 4GBIT PARALLEL 96FBGA / SDRAM - DDR3L Memory IC 4Gb (256M x 16) Parallel 933 MHz 20 ns 96-FBGA (8x14)
Lowest to $30.8873
Swissbit NA Inc.
IC FLASH 256GBIT EMMC 153BGA / FLASH - NAND (pSLC) Memory IC 256Gb (32G x 8) eMMC 200 MHz 153-BGA (11.5x13)
Lowest to $172.6997
Spansion
IC FLASH 16MBIT PARALLEL 80FBGA / FLASH - NOR Memory IC 16Mb (512K x 32) Parallel 56 MHz 54 ns 80-FBGA (13x11)
Lowest to $6.2483

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess