EN
  • EN
  • DE

MT48LC8M8A2TG-75:G

Part No MT48LC8M8A2TG-75:G
Manufacturer Micron Technology Inc.
Catalog Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Micron Technology Inc.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 831914-MT48LC8M8A2TG-75:G
Ultra Librarian 3D Model Ultra Librarian MT48LC8M8A2TG-75:G CAD Model

Description

The MT48LC8M8A2TG-75:G is a 64Mb SDRAM (Synchronous Dynamic Random-Access Memory) manufactured by Micron Technology. This memory chip is organized as 8 Meg x 8 bits x 4 banks. It's designed for applications requiring high memory bandwidth and low latency, making it suitable for various computing and embedded systems.

Applications

  • Networking Equipment: Utilized in routers, switches, and other network devices for packet buffering.
  • Embedded Systems: Integrated into various embedded systems requiring memory capacity and speed.
  • Printers and Scanners: Used for image processing and data storage.
  • Consumer Electronics: Employed in devices such as set-top boxes and DVD players.
  • Industrial Automation: Found in control systems and data acquisition units.

Features

  • 64Mb Density: Provides memory capacity for data storage and processing.
  • PC133 Compliant: Meets the PC133 SDRAM standard.
  • Operating Frequency: Supports a clock frequency of up to 133MHz.
  • CAS Latency: Compatible with CAS Latency (CL) settings of 2 and 3.
  • Burst Length: Supports burst lengths of 1, 2, 4, 8, and full page.
  • Auto Precharge: Includes an auto precharge function for simplified operation.
  • Self Refresh Mode: Features a self refresh mode to retain data while minimizing power consumption.
  • 4 Banks: Organized internally with 4 memory banks.

Benefits

  • High Bandwidth: Enables fast data transfer rates, which improves system performance.
  • Low Power Consumption: Minimizes power usage, which is critical in battery-powered devices.
  • Compact Form Factor: Designed for integration into space-constrained environments.
  • Reliable Operation: Ensures stable performance across a range of operating conditions.
  • Cost-Effective Solution: Provides a cost-efficient memory solution for various applications.

Additional Details

The MT48LC8M8A2TG-75:G SDRAM operates at a voltage of 3.3V. It is available in a 54-pin TSOP II package. This memory module supports programmable read or write burst lengths with sequential or interleaved modes. The device incorporates advanced circuit design to provide high-speed operation while minimizing power consumption. Its refresh functions include auto-refresh and self-refresh modes. This part is lead-free and RoHS compliant.

You May Also Be Interested in

Everspin Technologies Inc.
IC RAM 256KBIT PARALLEL 44TSOP2 / MRAM (Magnetoresistive RAM) Memory IC 256Kbit Parallel 35 ns 44-TSOP2
Need more? Email Us
ON Semiconductor
IC EEPROM 8KBIT I2C 400KHZ 8SOIC
Lowest to $0.4366
Adesto Technologies
IC CBRAM 64KBIT SPI 10MHZ 8SOIC / CBRAM Memory IC 64Kbit SPI 10 MHz 8-SOIC
Lowest to $1.0236
Adesto Technologies
IC CBRAM 256KBIT SPI 8TSSOP / CBRAM Memory IC 256Kbit SPI 10 MHz 8-TSSOP
Need more? Email Us
Adesto Technologies
IC FLASH 4MBIT SPI 85MHZ 8WLCSP / FLASH Memory IC 4Mbit SPI 85 MHz 8-WLCSP (1.63x1.58)
Lowest to $13.9285
ISSI, Integrated Silicon Solution Inc
IC DRAM 2GBIT PARALLEL 96TWBGA / SDRAM - DDR3L Memory IC 2Gbit Parallel 800 MHz 20 ns 96-TWBGA (9x13)
Lowest to $32.6415
Adesto Technologies
IC CBRAM 64KBIT I2C 750KHZ 8SOIC / CBRAM Memory IC 64Kbit I²C 750 kHz 8-SOIC
Need more? Email Us
STMicroelectronics
IC EEPROM 16KBIT SPI 20MHZ 8SOIC
Lowest to $0.3379
Adesto Technologies
IC CBRAM 64KBIT SPI 5MHZ 8TSSOP / CBRAM Memory IC 64Kbit SPI 5 MHz 8-TSSOP
Lowest to $1.0815

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess