EN
  • EN
  • DE

A3P060-1TQG144I

Part No A3P060-1TQG144I
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 91 I/O 144TQFP / series Field Programmable Gate Array (FPGA) IC 91 18432 144-LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Mfr Microchip Technology
Series ProASIC3
Package Tray
Total RAM Bits 18432
Number of I/O 91
Number of Gates 60000
Voltage - Supply 1.425V ~ 1.575V
Mounting SMD (SMT)
Temperature Range - Operating -40°C ~ 100°C (TJ)
Package / Case 144-LQFP
Supplier Device Package 144-TQFP (20x20)
Base Product Number A3P060
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Standard Package 60
Win Source Part Number 1175094-A3P060-1TQG144I
Ultra Librarian 3D Model Ultra Librarian A3P060-1TQG144I CAD Model

Description

Product Overview: A3P060-1TQG144I from Microchip Technology

The A3P060-1TQG144I is a high-performance, low-power FPGA (Field Programmable Gate Array) device from Microchip Technology's ProASIC3 series. This product is designed to deliver cost-effective programmable solutions for a wide array of applications. With its robust feature set and flexible architecture, it is particularly suited for the industrial, automotive, consumer, and telecommunications sectors.

Key Features:

  • Density and Performance: The A3P060-1TQG144I FPGA offers 60,000 system gates, providing ample logic for complex designs. Its high-speed user I/Os and internal performance allow for efficient data processing and high-throughput applications.
  • Power Efficiency: This device operates with a low power core, making it an ideal solution for power-sensitive applications. Its single-chip solution also contributes to reduced power consumption.
  • Security: With its advanced security features including in-system programmability and secure data storage, the A3P060-1TQG144I ensures the protection of intellectual property and sensitive data.
  • Package Type: The device comes in a 144-pin TQFP (Thin Quad Flat Pack) package, which is suitable for surface-mount technology and helps in saving board space.
  • Temperature Range: The industrial temperature range of -40°C to +85°C enables the FPGA to operate reliably in harsh environmental conditions.
  • Reprogrammability: It provides the flexibility of reprogramming, which is essential for iterative design processes and updating functionality after deployment.

Applications:

The A3P060-1TQG144I is versatile and can be used in a variety of applications, such as:

  • Industrial control systems
  • Automotive electronics
  • Consumer electronics
  • Telecommunication infrastructure
  • Medical devices
  • Security systems

With its combination of performance, power efficiency, and security, the A3P060-1TQG144I from Microchip Technology is an excellent choice for designers looking for a reliable and flexible FPGA solution. Its adaptability to various environments and applications makes it a valuable component in any system designer's toolkit.

You May Also Be Interested in

Altera
IC FPGA 382 I/O 484FBGA
Need more? Email Us
Intel
IC FPGA 260 I/O 572FBGA
Lowest to $873.1344
Amd
IC FPGA ARTIX UP 676FCBGA
Lowest to $485.0747
Amd
IC FPGA ARTIXUP 676BGA
Lowest to $104.1045
Lattice Semiconductor Corporation
FPGA, 400 CLBS, 19200 GATES
Need more? Email Us
Amd
IC FPGA ARTIXUP LP 484BGA
Lowest to $173.1344
Intel
IC FPGA 106 I/O 164MBGA
Lowest to $76.4180
Microchip Technology
IC FPGA 170 I/O 325FPGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $45.3580 $90.7160
4+ $37.2176 $148.8704
5+ $36.0545 $180.2725
7+ $34.8914 $244.2398
9+ $33.7283 $303.5547
12+ $30.2391 $362.8692
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,620 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess