EN
  • EN
  • DE

TAS5086DBTR

Part No TAS5086DBTR
Manufacturer Texas Instruments
Catalog Audio Special Purpose
Description IC DGTL AUDIO PWM 6CH 38-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Modulator
Applications Digital Audio Interfacing
Number of Channels 6
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating 0°C to 70°C (TA)
Specifications 32kHz to 192kHz
Case / Package 38-TSSOP
Win Source Part Number 031857-TAS5086DBTR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TAS5086DBTR CAD Model

Description

The TAS5086DBTR from Texas Instruments is a high-performance, six-channel digital audio Pulse Width Modulation (PWM) processor. This advanced component is designed to deliver superior audio quality in a wide range of consumer electronics, including DVD players, digital TV, PC multimedia speakers, and home theater systems.

Equipped with a 24-bit data input and a 28-bit digital signal processing engine, the TAS5086DBTR ensures high-fidelity audio reproduction with minimal noise and distortion. The device operates over a 3.3V to 5.5V supply range, making it versatile for various power environments. Its efficiency is further enhanced by a patented multiple PWM modulation scheme, which reduces electromagnetic interference (EMI) and eliminates the need for costly filtering components.

The TAS5086DBTR features an integrated digital audio interface receiver that supports a wide range of input formats, including I²S, left-justified, and right-justified. This flexibility allows seamless integration with most digital audio sources and DSPs. Additionally, the device offers a fully configurable audio processing array, which includes bass management, channel mixing, and dynamic range compression, providing designers with the tools to tailor the audio output to specific applications.

For ease of use, the TAS5086DBTR is available in a compact 38-pin TSSOP (DBT) package, allowing for space-saving designs in modern audio systems. Its thermal and overcurrent protection features ensure reliable operation under various conditions, safeguarding the device from potential damage.

Overall, the TAS5086DBTR is an excellent choice for audio system designers looking for a high-quality, flexible, and efficient solution for digital audio processing. With its robust feature set and Texas Instruments' reputation for reliability, this PWM processor is poised to deliver an exceptional audio experience in consumer electronics.

You May Also Be Interested in

MACOM Technology Solutions
ACCESS VOICE PROCESSOR
Need more? Email Us
MACOM Technology Solutions
ACCESS VOICE PROCESSOR
Need more? Email Us
Rohm Semiconductor
IC AUDIO TONE PROCESSOR 32SSOPA
Need more? Email Us
ON Semiconductor
IC AUDIO SGNL PROCESSOR 154WLCSP
Need more? Email Us
ON Semiconductor
IC AUDIO SIGNAL PROCESSOR 25SIP
Need more? Email Us
ON Semiconductor
VOIP PROCESSOR
Need more? Email Us
Fairchild/ON Semiconductor
IC DETECTION SWITCH 10UMLP
Need more? Email Us
MACOM Technology Solutions
ACCESS VOICE PROCESSOR
Need more? Email Us
Cirrus Logic Inc.
DIGITAL AUDIO CONVERSION SYSTEM
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.1981 $55.7829
18+ $5.8059 $104.5062
27+ $5.6097 $151.4619
39+ $5.2174 $203.4786
50+ $5.0213 $251.0650
63+ $4.8252 $303.9876
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 650 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess