EN
  • EN
  • DE

MT48LC8M16A2P-7E:G TR

Part No MT48LC8M16A2P-7E:G TR
Manufacturer Micron Technology Inc.
Catalog SDRAM
Description IC SDRAM 128MBIT 133MHZ 54TSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Micron Technology Inc.
Packaging Reel - TR
Status Obsolete(EOL)
Memory Type Volatile
Memory Format DRAM
Technology SDRAM
Memory Size 128Mb (8M x 16)
Max Frequency 133MHz
Access Time 5.4ns
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 54-TSOP II
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 245603-MT48LC8M16A2P-7E:G TR
Ultra Librarian 3D Model Ultra Librarian MT48LC8M16A2P-7E:G TR CAD Model

Description

The MT48LC8M16A2P-7E:G TR is a 128Mbit parallel synchronous dynamic random-access memory (SDRAM) integrated circuit (IC) from Micron Technology Inc. It is packaged in a 54-pin thin small outline package (TSOP II) with tape and reel (TR) packaging. The MT48LC8M16A2P-7E:G TR has a maximum clock frequency of 133MHz and an access time of 5.4ns. It is designed for use in high-performance applications such as networking, graphics, and computing.

The MT48LC8M16A2P-7E:G TR has a number of features that make it ideal for high-performance applications, including:

  • High clock frequency and access time
  • Low power consumption
  • High reliability
  • Support for a variety of memory refresh modes
  • Programmable burst lengths and latencies
  • Support for self-test and repair

The MT48LC8M16A2P-7E:G TR is a versatile SDRAM IC that can be used in a wide range of applications. It is a good choice for high-performance applications where speed and power consumption are critical factors.

Here are some specific examples of applications where the MT48LC8M16A2P-7E:G TR can be used:

  • Networking equipment such as routers, switches, and firewalls
  • Graphics cards and other video processing devices
  • High-performance computing systems such as servers and workstations
  • Embedded systems such as industrial control systems and medical devices

The MT48LC8M16A2P-7E:G TR is a reliable and high-performance SDRAM IC that is well-suited for a wide range of applications. It is a good choice for designers who need a fast and low-power memory solution.

Here is a more detailed description of some of the key features of the MT48LC8M16A2P-7E:G TR:

  • High clock frequency and access time: The MT48LC8M16A2P-7E:G TR has a maximum clock frequency of 133MHz and an access time of 5.4ns. This makes it one of the fastest SDRAM ICs available.
  • Low power consumption: The MT48LC8M16A2P-7E:G TR is designed for low power consumption. It has a number of features that help to reduce power consumption, such as a low-power mode and a programmable power-down mode.
  • High reliability: The MT48LC8M16A2P-7E:G TR is designed for high reliability. It has a number of features that help to improve reliability, such as error correction codes (ECC) and self-test and repair (STR).
  • Support for a variety of memory refresh modes: The MT48LC8M16A2P-7E:G TR supports a variety of memory refresh modes, including self-refresh and auto-refresh. This makes it flexible enough to be used in a wide range of applications.
  • Programmable burst lengths and latencies: The MT48LC8M16A2P-7E:G TR has programmable burst lengths and latencies. This allows designers to optimize the memory performance for their specific application.
  • Support for self-test and repair: The MT48LC8M16A2P-7E:G TR supports self-test and repair (STR). This means that the memory can test itself for errors and repair any errors that are found.

Overall, the MT48LC8M16A2P-7E:G TR is a versatile and high-performance SDRAM IC that is well-suited for a wide range of applications. It is a good choice for designers who need a fast, low-power, and reliable memory solution.

You May Also Be Interested in

Micron Technology Inc.
IC DRAM 128GBIT LFBGA
Lowest to $566.1692
Samsung
64GB eMMC5.1
Lowest to $62.9556
Samsung
LPDDR5X-7500 x64 (64Gb)
Need more? Email Us
Samsung
GDDR7 28Gb/s 512Mx32 (16Gb)
Lowest to $76.5624
Micron Technology Inc.
IC DRAM 16GBIT POD 180FBGA
Lowest to $174.4361
SanDisk
128GB eMMC iNAND CL
Need more? Email Us
Micron Technology Inc.
IC DRAM 128GBIT PAR 441TFBGA
Lowest to $624.1792
Samsung
LPDDR5X-8533 x32 (16Gb)
Lowest to $546.0000
NANYA
LPDDR4-3200 1Gx32 (32Gb)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8408 $58.8560
170+ $0.6907 $117.4190
260+ $0.6687 $173.8620
360+ $0.6468 $232.8480
465+ $0.6260 $291.0900
620+ $0.5613 $348.0060
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess