EN
  • EN
  • DE

MT48LC64M4A2TG-7E:D

Part No MT48LC64M4A2TG-7E:D
Manufacturer Micron Technology Inc.
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Micron Technology Inc.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 831912-MT48LC64M4A2TG-7E:D
Ultra Librarian 3D Model Ultra Librarian MT48LC64M4A2TG-7E:D CAD Model

Description

The MT48LC64M4A2TG-7E:D is a 256Mb SDRAM (Synchronous Dynamic Random-Access Memory) from Micron Technology. It is organized as 64M x 4 bits x 4 banks. This SDRAM is designed to operate at a high clock frequency, making it suitable for applications requiring rapid data access and transfer.

Applications

  • Networking Devices: Used in routers and switches for packet buffering and routing tables.
  • Graphics Cards: Employed as memory for rendering images and textures in low-end graphics solutions.
  • Embedded Systems: Suitable for applications requiring high-speed memory.
  • Printers: Used in printer memory for storing print jobs and rasterization data.
  • Consumer Electronics: Integrated in devices like set-top boxes and DVD players.

Features

  • PC133 Functionality: Designed to meet PC133 SDRAM specifications.
  • 3.3V Power Supply: Operates at a 3.3V power supply.
  • Clock Rate: Supports a maximum clock frequency of 133 MHz.
  • CAS Latency: Supports CAS Latency (CL) settings of 2 and 3.
  • Burst Length: Supports burst lengths of 1, 2, 4, 8, and full page.
  • Auto Precharge: Includes auto precharge mode for simplified operation.
  • Self Refresh Mode: Features a low-power self-refresh mode for data retention.
  • 4 Banks: Internally organized with 4 memory banks.

Benefits

  • High Bandwidth: Provides high data transfer rates, enhancing system performance.
  • Low Power Consumption: Consumes less power, reducing energy consumption and heat.
  • Compact Size: Designed for integration into compact applications.
  • Reliable Performance: Delivers stable and consistent performance.
  • Cost-Effective: Offers a balance of performance and cost.

Additional Details

The MT48LC64M4A2TG-7E:D SDRAM is packaged in a 54-pin TSOP II package. The operating temperature range is -40°C to +85°C, suitable for industrial applications. This memory module supports programmable read or write burst lengths with sequential or interleaved modes. The device incorporates advanced circuit design to provide high-speed operation while minimizing power consumption. Its refresh functions include auto-refresh and self-refresh modes. This part is lead-free and RoHS compliant.

You May Also Be Interested in

Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.8611 $57.9165
37+ $3.1681 $117.2197
57+ $3.0690 $174.9330
78+ $2.9700 $231.6600
101+ $2.8710 $289.9710
135+ $2.5740 $347.4900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 369 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess