EN
  • EN
  • DE

FR1GA

Part No FR1GA
Manufacturer Chendahang Electronics Co., Ltd
Catalog Diodes, Rectifiers - Single
Description SURFACE MOUNT FAST RECOVERY RECTIFIER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Chendahang Electronics Co., Ltd
Win Source Part Number 1175586-FR1GA
Manufacturer Homepage www.szchenda.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FR1GA CAD Model

Description

The FR1GA is a fast recovery rectifier diode manufactured by Chendahang Electronics Co., Ltd. This diode is designed for applications requiring rapid switching and efficient rectification of AC signals. The fast recovery characteristic minimizes reverse recovery time, reducing power losses and improving overall system efficiency.

Applications:

  • Switching Mode Power Supplies (SMPS)
  • High-frequency inverters
  • Freewheeling diodes in inductive loads
  • Power adapters
  • Lighting applications

Features:

  • Fast recovery time: Reduces switching losses and EMI.
  • High surge current capability: Withstands transient current surges.
  • Low forward voltage drop: Minimizes power dissipation.
  • High reliability: Designed for robust performance.
  • Lead-Free / RoHS Compliant: Environmentally friendly.

Benefits:

  • Improved efficiency in power conversion: Fast recovery reduces power losses.
  • Reduced EMI noise: Fast switching characteristics minimize electromagnetic interference.
  • Enhanced system reliability: High surge current capability provides protection against transients.
  • Compact design: Suitable for space-constrained applications.

Additional Details:

The FR1GA typically features a repetitive peak reverse voltage (VRRM) of 400V and a forward current (IF) of 1A. The fast recovery time (Trr) is typically less than 500ns. It is commonly available in a DO-41 or similar axial-leaded package. This diode is well-suited for applications where switching speed and efficiency are critical. The low forward voltage drop further contributes to minimizing power losses, making it an ideal choice for energy-efficient designs. The FR1GA is designed to provide stable and reliable performance in demanding environments. The robust construction and high surge current capability ensure its suitability for applications subject to transient voltage and current conditions.

You May Also Be Interested in

General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.4553
Nexperia USA Inc.
BAT760-Q/SOD323/SOD2
Lowest to $0.4366
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
Taiwan Semiconductor
DIODE SCHOTTKY 100V 2A SOD123W
Lowest to $0.1456
Nexperia USA Inc.
DIODE GP 100V 215MA DFN1006-2
Lowest to $1.7463
Nexperia USA Inc.
BAS321J-Q/SOD323F/SOD323F
Lowest to $8.7314
Micro Commercial Co
DIODE GEN PURP 1KV 1.5A DO15
Lowest to $0.0321

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess