EN
  • EN
  • DE

MT48LC4M16A210B

Part No MT48LC4M16A210B
Manufacturer Micron Technology Inc.
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1080914-MT48LC4M16A210B
Categories OEM Parts(M-N)
Manufacturer Micron Technology Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MT48LC4M16A210B CAD Model

Description

The MT48LC4M16A210B is a 64Mb SDRAM (Synchronous Dynamic Random-Access Memory) chip manufactured by Micron Technology Inc. This component is designed for applications where high-speed data access and moderate memory density are required. It is commonly used in various electronic devices, including networking equipment, consumer electronics, and embedded systems.

Applications:

  • Networking: Routers, switches, and network interface cards.
  • Consumer Electronics: Set-top boxes, digital TVs, and DVD players.
  • Embedded Systems: Industrial controllers, POS systems, and medical devices.
  • Printers and Scanners: Buffering and image processing.
  • Automotive Systems: Infotainment and control units.

Features:

  • 64Mb Capacity (4M x 16 x 4 banks): Provides a substantial amount of memory for various data storage and processing needs.
  • Synchronous Operation: Ensures that memory operations are synchronized with the system clock, improving data transfer rates.
  • 3.3V Power Supply: Operates on a single 3.3V power supply, simplifying power management and reducing power consumption.
  • LVTTL Compatible Inputs/Outputs: Compatible with a wide range of digital logic devices.
  • Programmable Burst Length: Supports burst lengths of 1, 2, 4, 8, or full page, optimizing data transfer efficiency.
  • Auto Precharge: Automatically precharges the memory bank after a burst operation, minimizing latency.
  • Self Refresh Mode: Reduces power consumption when the device is not actively being accessed.
  • Clock Frequency up to 143 MHz: Supports high-speed data transfer.

Benefits:

  • High Bandwidth: Enables rapid data transfer, enhancing overall system performance.
  • Low Power Consumption: Extends battery life in portable devices and reduces overall system power requirements.
  • Simplified System Design: Reduces the complexity of memory management, leading to smaller and more efficient designs.
  • Cost-Effective: Provides a competitive balance between performance and price.
  • Enhanced Reliability: Ensures data integrity and system stability for reliable operation.

Additional Details:

The MT48LC4M16A210B SDRAM is typically available in a TSOP (Thin Small Outline Package). It adheres to industry-standard specifications and is often RoHS compliant. This memory component is suitable for applications requiring a combination of high speed, moderate density, and low power consumption. For specific timing and operational details, consult the official Micron datasheet.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 16POS 2.54MM / Connector Header Through Hole 16 position 0.100" (2.54mm)
Lowest to $1.9496
Samtec Inc.
CONN HEADER R/A 1POS / Connector Header Through Hole, Right Angle 1 position
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 10POS 2.54MM / Connector Header Through Hole 10 position 0.100" (2.54mm)
Need more? Email Us
Intel
Need more? Email Us
Crouse-Hinds
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 80 position 0.079" (2.00mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 18POS 2MM / Connector Header Through Hole 18 position 0.079" (2.00mm)
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 4MX32 166MHZ BGA It
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess