The MT48LC16M8A2TG-75IT:G is a 128Mb SDRAM (Synchronous Dynamic Random-Access Memory) device organized as 16M x 8 bits. It is manufactured by Micron Technology Inc. and designed for applications that require a reliable memory solution in a wide range of temperatures. The '-75IT' designation usually indicates a speed grade and industrial temperature range, and the ':G' may refer to specific packaging or testing details.
Applications
- Industrial control systems
- Embedded systems
- Networking devices
- Automotive applications
- Telecommunications equipment
Features
- 16M x 8 bit organization
- Operating frequency of 133 MHz (PC133 standard)
- Single 3.3V power supply
- LVTTL compatible inputs and outputs
- Four internal banks for concurrent operations
- Programmable burst length: 1, 2, 4, 8, or full page
- Auto Refresh and Self Refresh modes
- CAS Latency (CL) of 2 or 3
- Industrial temperature range
Benefits
- Good memory density for many embedded applications.
- High bandwidth facilitates fast data transfer.
- Low power consumption is ideal for battery-operated devices.
- LVTTL compatibility simplifies integration.
- Auto and Self Refresh modes minimize power usage in idle periods.
- Industrial temperature range allows for operation in harsh environments.
Additional Details
The MT48LC16M8A2TG-75IT:G SDRAM provides a reliable and efficient memory solution, particularly for systems operating in industrial environments. Its 16M x 8 configuration makes it suitable for applications needing a moderate amount of memory with a focus on reliability. The 133 MHz operating frequency (PC133) ensures compatibility with many standard systems. The programmable burst length feature provides flexibility in optimizing data transfer. The auto-refresh function automatically refreshes the memory cells, maintaining data integrity, while the self-refresh mode enables minimal power consumption during standby. The four internal banks support interleaved memory access, improving overall system performance. The industrial temperature range ensures reliable operation in extreme temperature conditions. This SDRAM offers a balance of performance, density, and reliability for industrial and embedded applications.