EN
  • EN
  • DE

MT48LC16M8A2TG-6A IT:L

Part No MT48LC16M8A2TG-6A IT:L
Manufacturer Micron Technology Inc.
Catalog SD
Description SD 16Mx8-75 166MHz
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Series *
Win Source Part Number 944917-MT48LC16M8A2TG-6A IT:L
Ultra Librarian 3D Model Ultra Librarian MT48LC16M8A2TG-6A IT:L CAD Model

Description

This memory component is a high-speed CMOS, dynamic random-access memory (DRAM) that is designed to operate with a supply voltage of 2.5V.

  • Memory Size: 128Mb
  • Fast Page Mode Cycle Time: 7.5 ns @ 133 MHz clock frequency
  • Package: 54-ball, 8mm x 10mm x 1.2mm FBGA

You May Also Be Interested in

Samsung
SD 16Mx16
Need more? Email Us
Etron Technology
SD 16Mx16-7 143MHz
Need more? Email Us
Hynix Semiconductor
SD 16Mx4-10 PC100 CL3
Need more? Email Us
Mosel Vitelic, Corp
SD 32Mx8-7 133MHz CL2
Need more? Email Us
Samsung
SD 16Mx16-75 PC133 CL3
Lowest to $1.9623
NANYA
SD 16Mx16 PC133 CL3
Need more? Email Us
Mosel Vitelic, Corp
SD 16Mx16-7 133MHz Ind
Need more? Email Us
Samsung
SD 32Mx8-75 133MHz CL3
Need more? Email Us
Samsung
SD 16Mx16-75 PC133 CL3
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess