The MT48LC16M8A2FB-75:G is a standard SDRAM component manufactured by Micron Technology Inc. This memory chip is designed for applications that require reliable and cost-effective memory storage, such as embedded systems, consumer electronics, and networking devices.
Applications
- Embedded systems
- Consumer electronics
- Networking devices
- Set-top boxes
- Printers
Features
- SDRAM Technology: Utilizes standard SDRAM technology for data storage.
- Capacity: 16 Meg x 8 configuration, providing a total capacity of 128 Mbits.
- Speed Grade: -75 indicates a speed grade of 133 MHz.
- Operating Voltage: Typically operates at 3.3V, standard for SDRAM.
- Interface: Industry-standard SDRAM interface for easy integration with compatible memory controllers.
- Package: Available in FBGA (Fine-pitch Ball Grid Array) packages for efficient PCB assembly and thermal management.
Benefits
- Cost-Effective: SDRAM technology provides a cost-effective memory solution for various applications.
- Reliability: Micron's stringent manufacturing processes ensure high reliability and long-term stability.
- Compatibility: Compliant with JEDEC standards, ensuring compatibility with a wide range of systems and memory controllers.
Additional Details
The MT48LC16M8A2FB-75:G is designed to meet the requirements of applications that do not need the highest memory bandwidth but require reliable and cost-effective memory storage. The 'FB' in the part number likely relates to the specific package type. The ':G' probably indicates internal testing or production lot identifiers. Consult the full Micron datasheet for detailed timing parameters, power consumption characteristics, and package dimensions.
This SDRAM component is suitable for applications requiring a moderate amount of memory with basic performance characteristics. Its compliance with industry standards allows for easy integration into a variety of system designs.