EN
  • EN
  • DE

MT48LC16M8A2BB-75IT:G

Part No MT48LC16M8A2BB-75IT:G
Manufacturer Micron Technology Inc.
Catalog Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 09+
Reference case BGA
Manufacturer Micron Technology Inc.
Manufacturer Homepage www.micron.com
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 715544-MT48LC16M8A2BB-75IT:G
Ultra Librarian 3D Model Ultra Librarian MT48LC16M8A2BB-75IT:G CAD Model

Description

The MT48LC16M8A2BB-75IT:G is a 128Mb Synchronous DRAM (SDRAM) from Micron Technology. This SDRAM is organized as 2M x 4 banks x 8 bits. It's designed for applications requiring high bandwidth and performance, such as graphics, networking, and embedded systems. The device operates at a high clock frequency, providing fast data access and transfer rates.

Applications

  • Graphics Cards: Used as memory in graphics cards for storing textures, frame buffers, and other graphical data.
  • Networking Equipment: Employed in routers, switches, and other networking devices for packet buffering and data storage.
  • Embedded Systems: Integrated into embedded systems for storing program code and data.
  • Printers: Used in laser printers and other printing devices for storing print data.
  • Set-Top Boxes: Implemented in set-top boxes for storing program code and buffering data streams.
  • Industrial Control Systems: Used in industrial control systems for storing data and running control algorithms.

Features

  • 128Mb Density: Provides a storage capacity of 128 megabits.
  • Synchronous Operation: Operates synchronously with a system clock for efficient data transfer.
  • Four Internal Banks: Divided into four independent banks for concurrent data access, improving performance.
  • Burst Mode Operation: Supports burst mode operation for fast sequential data access.
  • Auto Refresh Mode: Automatically refreshes memory cells to prevent data loss.
  • Self Refresh Mode: Low-power self refresh mode for data retention when the device is not actively used.
  • Data Masking: Supports data masking for selective write operations.
  • Operating Temperature Range: Industrial temperature range suitable for harsh environments (-40°C to +85°C).

Benefits

  • High Performance: Provides fast data access and transfer rates, improving system performance.
  • Large Storage Capacity: Offers a large storage capacity for storing data and program code.
  • Efficient Data Transfer: Synchronous operation and burst mode support efficient data transfer.
  • Data Retention: Auto refresh and self refresh modes ensure data retention.
  • Flexible Operation: Supports various operating modes for different application requirements.
  • Reliable Performance: Industrial temperature range ensures reliable performance in harsh environments.

The MT48LC16M8A2BB-75IT:G operates at a clock frequency that enables high data throughput. The device is packaged in a standard TSOP (Thin Small Outline Package) for easy integration into circuit boards. It supports a variety of timing parameters and configurations to optimize performance for different applications. The MT48LC16M8A2BB-75IT:G is a reliable and high-performance SDRAM solution for applications requiring fast data access and large storage capacity.

You May Also Be Interested in

Adesto Technologies
IC CBRAM 64KBIT SPI 10MHZ 8SOIC / CBRAM Memory IC 64Kbit SPI 10 MHz 8-SOIC
Lowest to $1.0236
Maxim Integrated
IC EPROM 16KBIT 1-WIRE TO92-3 / EPROM - OTP Memory IC 16Kbit 1-Wire® 15 µs TO-92-3
Lowest to $3.5951
Adesto Technologies
IC FLASH 4MBIT SPI 85MHZ 8WLCSP / FLASH Memory IC 4Mbit SPI 85 MHz 8-WLCSP (1.63x1.58)
Lowest to $13.9285
Fremont Micro Devices USA
IC EEPROM 16KBIT I2C 1MHZ 8TSSOP / EEPROM Memory IC 16Kbit I²C 1 MHz 550 ns 8-TSSOP
Need more? Email Us
ON Semiconductor
IC EEPROM 8KBIT I2C 400KHZ 8SOIC
Lowest to $0.4366
ISSI, Integrated Silicon Solution Inc
IC FLASH 128MBIT SPI/QUAD 8WSON / FLASH - NOR Memory IC 128Mbit SPI - Quad I/O, QPI, DTR 133 MHz 8-WSON (6x5)
Need more? Email Us
STMicroelectronics
IC EEPROM 16KBIT SPI 20MHZ 8SOIC
Lowest to $0.3379
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ SOT23-5
Lowest to $0.0683
ISSI, Integrated Silicon Solution Inc
IC DRAM 2GBIT PARALLEL 96TWBGA / SDRAM - DDR3L Memory IC 2Gbit Parallel 800 MHz 20 ns 96-TWBGA (9x13)
Lowest to $32.6415

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.7715 $64.6290
14+ $8.8392 $123.7488
21+ $8.5620 $179.8020
28+ $8.2860 $232.0080
37+ $8.0099 $296.3663
49+ $7.1818 $351.9082
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess