EN
  • EN
  • DE

MT48LC16M16A2P-7EL:D

Part No MT48LC16M16A2P-7EL:D
Manufacturer Micron Technology Inc.
Catalog SD
Description SD 16Mx16 PC133 Pb-Free CL2
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Series *
Win Source Part Number 944864-MT48LC16M16A2P-7EL:D
Ultra Librarian 3D Model Ultra Librarian MT48LC16M16A2P-7EL:D CAD Model

Description

The MT48LC16M16A2P-7EL:D is a 256Mb SDRAM (Synchronous Dynamic Random-Access Memory) device manufactured by Micron Technology. It's a memory chip designed for use in systems that require moderate amounts of fast, volatile memory.

Applications

  • Embedded Systems: Used in various embedded systems where a moderate amount of fast memory is needed for program execution and data storage.
  • Networking Devices: Employed in network equipment such as routers and switches for packet buffering and control data storage.
  • Consumer Electronics: Found in set-top boxes, digital TVs, and media players to provide memory for processing audio and video streams.
  • Printers: Utilized in printers to buffer print jobs and manage image processing tasks.
  • Industrial Automation: Used in industrial control systems and programmable logic controllers (PLCs).

Features

  • Capacity: 256Mb (16M x 16). Offers a substantial amount of memory for a variety of applications.
  • Organization: 16M x 16 configuration offers a balance between memory depth and data width, making it suitable for different data access patterns.
  • Speed Grade: -7EL suggests a relatively fast access time and clock speed. The exact frequency is detailed in the product datasheet.
  • Interface: SDRAM uses a synchronous interface, allowing for high-speed data transfers synchronized with a system clock.
  • Operating Voltage: Typically operates at 3.3V.
  • Package: TSOP (Thin Small Outline Package). This is a common surface-mount package that helps keep the device compact.

Benefits

  • High Performance: Provides fast data access rates, essential for real-time processing and high-speed applications.
  • Moderate Capacity: Offers sufficient memory for various applications without being excessively large or power-hungry.
  • Reliability: Micron SDRAMs are known for their reliability and stability.
  • Cost-Effective: SDRAM provides a good balance of performance and cost, making it suitable for many designs.
  • Industry Standard: SDRAM is a widely used memory technology, ensuring compatibility and broad availability.

Additional Details

The MT48LC16M16A2P-7EL:D usually comes in a TSOP package. It adheres to JEDEC standards for SDRAM devices, ensuring interoperability with other components. For optimal system performance, it's essential to adhere to the manufacturer's timing specifications, voltage levels, and signal integrity guidelines. The ':D' at the end of the part number may designate specific packaging or environmental compliance information. Datasheet must be reviewed to confirm. Power supply decoupling and thermal management should also be carefully considered during system design.

You May Also Be Interested in

Hynix Semiconductor
SD 16Mx4-8 PC100
Need more? Email Us
Samsung
SD 32Mx16-75 133MHz
Need more? Email Us
Samsung
SD 2Mx32-7 143MHz
Lowest to $5.4135
Hynix Semiconductor
SD 16Mx16-H 133MHz low power
Need more? Email Us
Samsung
SD 32Mx16-75 133MHz
Need more? Email Us
Samsung
SD 16Mx16 133MHz
Need more? Email Us
Samsung
SD 16Mx16
Need more? Email Us
Etron Technology
SD 16Mx16-7 143MHz
Need more? Email Us
NANYA
SD 16Mx16 PC133 CL3
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess