EN
  • EN
  • DE

MT48H32M16LFBF-75:B

Part No MT48H32M16LFBF-75:B
Manufacturer Micron Technology Inc.
Catalog SD
Description SD 32Mx16 133MHz Ind
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Series *
Win Source Part Number 944876-MT48H32M16LFBF-75:B
Ultra Librarian 3D Model Ultra Librarian MT48H32M16LFBF-75:B CAD Model

Description

This memory component is a part of the series which is designed to provide high-quality memory solutions.

You May Also Be Interested in

Elpida Memory
Mobile SD 16Mx32 166MHz
Lowest to $8.0437
Micron Technology Inc.
SD 32Mx8-75 PC133 CL3
Lowest to $92.5374
Samsung
Mobile SD 16Mx16 133MHz BOC 3.0V
Need more? Email Us
Samsung
Mobile SD 16Mx32
Need more? Email Us
Micron Technology Inc.
Mobile SD 16Mx32 133MHz FBGA
Need more? Email Us
Samsung
Mobile SD 16Mx32-75 FBGA Pb-Free
Lowest to $15.6410
Micron Technology Inc.
Mobile SD 16Mx16 VFBGA
Need more? Email Us
Micron Technology Inc.
SD 4Mx16-8 PC100 CL2
Need more? Email Us
Micron Technology Inc.
SD 8Mx16
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.6306 $61.9366
25+ $4.6200 $115.5000
39+ $4.4756 $174.5484
54+ $4.3313 $233.8902
69+ $4.1869 $288.8961
93+ $3.7538 $349.1034
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 416 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess