EN
  • EN
  • DE

MT48H32M16LFB4-75IT:B

Part No MT48H32M16LFB4-75IT:B
Manufacturer Micron Technology Inc.
Catalog SD
Description Mobile SD 32Mx16 133MHz Ind
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Series *
Win Source Part Number 944647-MT48H32M16LFB4-75IT:B
Ultra Librarian 3D Model Ultra Librarian MT48H32M16LFB4-75IT:B CAD Model

Description

This memory component is a reliable and high-performance solution for various applications.

  • GPTDescription: With a series that is not specified, it can be used in different settings and is compatible with a wide range of devices.
  • GPTDescription: As a part of the Memory category, it is designed to provide fast and reliable performance.
  • GPTDescription: This component is a great choice for those who need a dependable memory solution.

You May Also Be Interested in

Hynix Semiconductor
SD 16Mx16 143MHz Pb-Free TSOPII
Need more? Email Us
Hynix Semiconductor
SD 1Mx16-7
Need more? Email Us
Hynix Semiconductor
SD 16Mx16-H 133MHz
Lowest to $23.5320
Samsung
SD 16Mx16 133MHz Pb-Free
Need more? Email Us
Hynix Semiconductor
SD 16Mx4-10S PC100 CL3
Need more? Email Us
Hynix Semiconductor
SD 16Mx16-H PC133 CL3 (Pb-Free)
Need more? Email Us
Hynix Semiconductor
SD 16Mx4-8 PC100
Need more? Email Us
Samsung
SD 8Mx16-75 133MHz CL3 Pb-Free
Need more? Email Us
Samsung
SD 32Mx8-75 133MHz CL3 Pb-Free
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess